location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C782N Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C782N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10Z0162
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C782N Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 38 ppm
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 150000 pages per month
  • - Total number of input trays: 2 Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB Built-in processor 133 MHz
Warranty: 1 Year
Long product name Lexmark C782N Colour 1200 x 1200 DPI A4 :
The long product name of Lexmark C782N Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C782N, Laser, A4, 38 ppm, 1200 x 1200 dpi, 133 Mhz, 256MB, Fast Ethernet, USB 2.0, LPR/LPD, TCP/IP, HTTP, NDS, 802.1x, 53 dBA, 47700 g, White
More>>>
Lexmark C782N Colour 1200 x 1200 DPI A4:
The official description of Lexmark C782N Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extra speed and versatility for high-quality in-house printing
The Lexmark C782n gives you the quality, performance and versatility you need to produce all your important colour documents in-house. Expandable options include stackable input drawers, finishing, banner and outdoor media trays, and even a full upgrade to multifunction device.
- Up to 38 ppm mono, 33 ppm colour.
- 3100-sheet maximum input capacity.
- Advanced finishing options available.
- Upgradeable to a multifunction device.

Short summary description Lexmark C782N Colour 1200 x 1200 DPI A4:
This short summary of the Lexmark C782N Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C782N, Laser, Colour, 1200 x 1200 DPI, A4, 38 ppm, Network ready

Long summary description Lexmark C782N Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C782N Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C782N. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm. Display: LCD. Network ready. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:21:02
Uk has collected 1 expert review for Lexmark C782N Colour 1200 x 1200 DPI A4 and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2013-11-13 20:21:02
Lexmarks color laser printers are usually impressive machines. The Lexmark C782n ($1,299 direct) is no exception. Rated at a substantial 40 pages per minute (ppm) for monochrome printing and 35 ppm for color, the C782n delivers good speed, reasonabl...
Good Reasonably fast. Good paper handling standard and excellent paper-handling options. Prints from USB key.
Bad Although text quality is easily good enough for most business needs, its not quite a match for most other lasers.
Bottom line The Lexmark C782n offers reasonable speed and quality along with excellent paper-handling options for the small to medium-size office or workgroup its meant for...
70%