location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X646dte Laser A4 1200 x 1200 DPI 48 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X646dte
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22G0523
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X646dte Laser A4 1200 x 1200 DPI 48 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 48 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 514 MHz
  • - 46.6 kg
Long product name Lexmark X646dte Laser A4 1200 x 1200 DPI 48 ppm :
The long product name of Lexmark X646dte Laser A4 1200 x 1200 DPI 48 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200 x 1200 dpi, 48 ppm, 48 cpm, 36spm, 514 MHz, 256 MB, 46.6 kg, White
More>>>
Lexmark X646dte Laser A4 1200 x 1200 DPI 48 ppm:
The official description of Lexmark X646dte Laser A4 1200 x 1200 DPI 48 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy-to-Use: Customisable and easy-to-view, large, vivid, well-spaced familiar icons on the Lexmark e-Task 8-inch (20 cm) colour touch screen provide access to print, copy, fax and scan-to-email functions.

Powerful: Copy or print up to 48 pages per minute with standard 256MB RAM, expandable to 768MB, and a 533 MHz processor and a time to first copy as quick as 7.5 seconds to handle even the most complicated output.

Scanning: Up to 600x600 dpi in black and up to 600x300 dpi in colour with an up to 50 page Automatic Document Feeder (ADF)

Security: Hard disk wiping and AES encryption, IPv6, SNMPv3, SSL*, IPSec and 802.1x authentication and user authentication provide security measures for multifunction communications and data encryption. (*See Features)

Versatile: Specialised and general office copy, fax, scan and print is consolidated on one multifunction printer supporting an array of business output application needs.

Convenient: Direct printing of PDF and image (TIFF, JPEG, HTML, and others) files from a USB flash drive using the convenient USB Direct interface on the operator panel. Or scan a document and save to the USB Flash drive as PDF, TIFF or JPEG.

Standard Features: Scan Preview, Custom Jobs Copy and e-mail, Priority Copies and Job Cancel increase user productivity (See Features).

Short summary description Lexmark X646dte Laser A4 1200 x 1200 DPI 48 ppm:
This short summary of the Lexmark X646dte Laser A4 1200 x 1200 DPI 48 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X646dte, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description Lexmark X646dte Laser A4 1200 x 1200 DPI 48 ppm:
This is an auto-generated long summary of Lexmark X646dte Laser A4 1200 x 1200 DPI 48 ppm based on the first three specs of the first five spec groups.

Lexmark X646dte. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
48 ppm
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Copy speed (black, normal quality, A4)
48 cpm
Time to first copy (black, normal)
7.5 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax resolution (black)
400 x 400 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
225000 pages per month
Digital sender
No
Printing colours *
Black
Page description languages
PCL 5e, PCL 6, PDF 1.5, PostScript 3, PPDS, xHTML
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
3
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Maximum number of input trays
4
Maximum input capacity
3100 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Optional connectivity
Parallel, Serial (RS-232)
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS
Network
Network printing methods
LPR/LPD, Direct IP, HTTP, Enhanced IP, NDPS/NEPS, FTP, TFTP
Performance
Maximum internal memory
768 MB
Memory slots
2
Internal memory *
256 MB
Processor frequency
514 MHz
Sound pressure level (printing)
56 dB
Sound pressure level (duplex printing)
62 dB
Sound pressure level (scanning)
59 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
20.3 cm (8")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
800 W
Power consumption (PowerSave)
32 W
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 3048 m
Certificates
Certification
CSA, ICES A, BSMI A, VCCI A, FCC A, UL 60950-1, IEC 320-1, ECMA-74, CE A, CB IEC 60950 1, IEC 61000-3-2, -3-3, EN 55022, EN 55024, GS (TÜV)-EN 60950-1, SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick A, CCC A, RPC, PSB, MIC, EK - K60950
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
46.6 kg
Packaging content
Drivers included
Yes
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
560 x 660 x 890 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Package dimensions (WxDxH)
759 x 673 x 1463 mm