location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 5 Pro AMD Ryzen™ 7 6800HS Laptop 35.6 cm (14") 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82SJ005AYA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196803368963 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 02:26:08
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad 5 Pro AMD Ryzen™ 7 6800HS Laptop 35.6 cm (14") 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - AMD Ryzen 7 6800HS (16MB Cache, 3.2GHz)
  • - 35.6 cm (14") 2.8K 2880 x 1800 IPS
  • - 16GB (6400MHz) LPDDR5-SDRAM & 1000GB SSD
Warranty: 2-year, Depot
Long product name Lenovo IdeaPad 5 Pro AMD Ryzen™ 7 6800HS Laptop 35.6 cm (14") 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Grey :
The long product name of Lenovo IdeaPad 5 Pro AMD Ryzen™ 7 6800HS Laptop 35.6 cm (14") 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 7 6800HS (16MB Cache, 3.2GHz), 16GB LPDDR5-SDRAM, 1000GB SSD, 35.6 cm (14") 2.8K 2880 x 1800 IPS, AMD Radeon 680M, WLAN, Webcam, No OS
More>>>
Lenovo IdeaPad 5 Pro AMD Ryzen™ 7 6800HS Laptop 35.6 cm (14") 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Grey:
The official description of Lenovo IdeaPad 5 Pro AMD Ryzen™ 7 6800HS Laptop 35.6 cm (14") 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Creativity & performance without limits
- Thin, light 14″ AMD-powered laptop with advanced AMD graphics
- Designed for the ultimate in on-the-go creativity & gaming
- Lenovo AI Engine optimizes both power & performance
- Stunning hi-res display & superb audio via Dolby Atmos®
- Full range of ports, plus support for additional 4K display

Short summary description Lenovo IdeaPad 5 Pro AMD Ryzen™ 7 6800HS Laptop 35.6 cm (14") 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Grey:
This short summary of the Lenovo IdeaPad 5 Pro AMD Ryzen™ 7 6800HS Laptop 35.6 cm (14") 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 5 Pro, AMD Ryzen™ 7, 3.2 GHz, 35.6 cm (14"), 2880 x 1800 pixels, 16 GB, 1 TB

Long summary description Lenovo IdeaPad 5 Pro AMD Ryzen™ 7 6800HS Laptop 35.6 cm (14") 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Grey:
This is an auto-generated long summary of Lenovo IdeaPad 5 Pro AMD Ryzen™ 7 6800HS Laptop 35.6 cm (14") 2.8K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad 5 Pro. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 6800HS, Processor frequency: 3.2 GHz. Display diagonal: 35.6 cm (14"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Product colour: Grey. Weight: 1.41 kg

Design
Colour name
Cloud Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
2880 x 1800 pixels
Touchscreen *
No
HD type
2.8K
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
90 Hz
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
6800HS
Processor cores
8
Processor boost frequency
4.7 GHz
Processor frequency *
3.2 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC, MMC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon 680M
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Atmos
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Slovenian
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system installed *
No
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
56.5 Wh
Battery life (max)
12.1 h
Continuous video playback time
16.1 h
Power
AC adapter power
65 W
Security
Fingerprint reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
Compliance certificates
RoHS
Certification
ENERGY STAR ErP RoHS TÜV
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
312.2 mm
Depth
221 mm
Height
15.9 mm
Weight *
1.41 kg
Brand Image Product code Product Stock Price from
Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung
(show image)
GXD1C99239 Go Wireless ANC Headset - Headset - Rausch-Unterdrückung 0.00
(excl. VAT)
0 (incl. VAT)