location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre 11VL004FUK All-in-One PC/workstation Intel® Core™ i5 i5-12500 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11VL004FUK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11VL004FUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196800550934 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 15:26:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre 11VL004FUK All-in-One PC/workstation Intel® Core™ i5 i5-12500 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i5-12500, 6C (6P + 0E)/12T, P-core 3.0/4.6GHz, 18MB
  • - 1x 8GB SO-DIMM DDR4-3200
  • - 256GB SSD M.2 2280 PCIe 4.0x4 Value NVMe Opal
  • - Intel UHD Graphics 770
  • - Windows 11 DG Windows 10 Pro 64
Warranty: 3-year, Onsite
Long product name Lenovo ThinkCentre 11VL004FUK All-in-One PC/workstation Intel® Core™ i5 i5-12500 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black :
The long product name of Lenovo ThinkCentre 11VL004FUK All-in-One PC/workstation Intel® Core™ i5 i5-12500 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-12500, 6C (6P + 0E)/12T, P-core 3.0/4.6GHz, 18MB, 1x 8GB SO-DIMM DDR4-3200, 256GB SSD M.2 2280 PCIe 4.0x4 Value NVMe Opal, 21.5" FHD (1920x1080) IPS 250nits Anti-glare 72% NTSC, Intel UHD Graphics 770, Intel Wi-Fi 6 AX201 11ax 2x2 + BT5.1, 5.0MP, Windows 11 DG Windows 10 Pro 64
More>>>
Lenovo ThinkCentre 11VL004FUK All-in-One PC/workstation Intel® Core™ i5 i5-12500 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
The official description of Lenovo ThinkCentre 11VL004FUK All-in-One PC/workstation Intel® Core™ i5 i5-12500 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-performance. Spacing-saving design.
- Up to 12th Gen Intel® Core™ i9-12900 (65W) / Intel® Q670
- Industry first tiltable camera with privacy shutter
- AI noise suppression, and immersive Dolby Atmos sound
- 21.5" FHD borderless bezel display with optional conference-call base
- ThinkShield security, with user recognition + Smart USB protection

Short summary description Lenovo ThinkCentre 11VL004FUK All-in-One PC/workstation Intel® Core™ i5 i5-12500 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
This short summary of the Lenovo ThinkCentre 11VL004FUK All-in-One PC/workstation Intel® Core™ i5 i5-12500 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre 11VL004FUK, 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre 11VL004FUK All-in-One PC/workstation Intel® Core™ i5 i5-12500 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
This is an auto-generated long summary of Lenovo ThinkCentre 11VL004FUK All-in-One PC/workstation Intel® Core™ i5 i5-12500 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre 11VL004FUK. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 11 Pro. Product colour: Black

A richer experience
A richer experience

The ThinkCentre M70a Gen 3 guarantees an immersive audiovisual experience, with AI noise suppression for crystal-clear videoconferencing and Dolby Atmos for premium sound. With an innovative tiltable camera, the full-function stand adjusts for ideal ergonomics to suit your work style.

Powerful productivity
Powerful productivity

Powered by up to 12th Gen Intel® Core™ i9 processors, the M70a Gen 3 boasts up to 64GB DDR4 memory and up to 2TB storage. This affordable AIO delivers powerful performance for data-heavy tasks, along with intelligent security and fast connectivity for anywhere productivity.

Energy efficient sustainability
Energy efficient sustainability

With EPEAT Gold and Energy Star 8.0 certification, the M70a Gen 3 is engineered for energy efficiency. Built with 65% PCC material and delivered in 90% recycled packaging. Lenovo also offers the option of offsetting equivalent CO2 emissions over your device’s production and lifecycle.

Intelligent security
Intelligent security

The M70a Gen 3 is protected by Lenovo’s end-to-end ThinkShield security, including intelligent features like Smart USB Protection, discrete TPM 2.0, and user recognition to keep employees and data safe. The webcam privacy shutter adds an additional layer of physical protection.

Brand Image Product code Product Stock Price from
Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black
(show image)
11JHRAR1UK ThinkCentre Tiny-In-One 27 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Tiny-in-One 24 Monitor Lenovo Tiny-in-One 24 Monitor
(show image)
10LLPAR6TK LENOVO Tiny-in-One 24 Monitor 0.00
(excl. VAT)
0 (incl. VAT)