location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA KM-1620 Digital A3 Copier Digital copier A3 (297 x 420 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM-1620 Digital A3 Copier
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
022C9513
Category:
Copy all your documents fast and easy with one of these copiers!
Copiers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name KYOCERA KM-1620 Digital A3 Copier Digital copier A3 (297 x 420 mm) :
The long product name of KYOCERA KM-1620 Digital A3 Copier Digital copier A3 (297 x 420 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KM-1620 Digital A3 Copier
More>>>
KYOCERA KM-1620 Digital A3 Copier Digital copier A3 (297 x 420 mm):
The official description of KYOCERA KM-1620 Digital A3 Copier Digital copier A3 (297 x 420 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Please note: This product requires a cover and installation package to function.

Bring the quality and speed of digital laser copying to your office. With its advanced digital features and high paper capacity the KM-1620 is a cost-effective 16cpm desktop copier that is powerful enough to serve your entire workgroup. The KM-1620 offers excellent reliability and outstanding functionality to meet the demanding needs of today’s users.

Features & Benefits
- 16cpm A4 / 8cpm A3 digital copier
- 32MB RAM for full digital functionality
- Fastest in its class: first copy in 5.9 seconds
- Paper capacity of up to 1,250 sheets
- Optional duplex
- Long life components, easy maintenance

Short summary description KYOCERA KM-1620 Digital A3 Copier Digital copier A3 (297 x 420 mm):
This short summary of the KYOCERA KM-1620 Digital A3 Copier Digital copier A3 (297 x 420 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA KM-1620 Digital A3 Copier, 16 cpm, 250 copies, 50 - 200%, A3 (297 x 420 mm), 20 s, 5.9 s

Long summary description KYOCERA KM-1620 Digital A3 Copier Digital copier A3 (297 x 420 mm):
This is an auto-generated long summary of KYOCERA KM-1620 Digital A3 Copier Digital copier A3 (297 x 420 mm) based on the first three specs of the first five spec groups.

KYOCERA KM-1620 Digital A3 Copier. Copy speed (black, normal quality, A4): 16 cpm, Maximum number of copies: 250 copies, Zoom capability: 50 - 200%. Maximum print size: A3 (297 x 420 mm). Warm-up time: 20 s, Time to first page (black, normal): 5.9 s. Print technology: Laser. Internal memory: 32 MB

Copying
Copy speed (black, normal quality, A4)
16 cpm
Maximum copy speed *
No
Maximum number of copies
250 copies
Zoom capability
50 - 200%
Colour
Colour *
No
Media formats
Custom media sizes
(98x147) - (297x432) mm
Standard media sizes
A3, A4, A5, Ledger, Letter, Legal, Folio
Maximum print size *
A3 (297 x 420 mm)
Print quality
Greyscale levels
256
Printing
Warm-up time
20 s
Time to first page (black, normal)
5.9 s
Print technology
Number of print cartridges
1
Print technology *
Laser
Memory
Internal memory *
32 MB
Consumables
Compatible ink types, supplies
TK-410
Power
Power requirements
220-240V, 50/60 Hz
Power consumption (typical)
356 W
Power consumption (standby)
88 W
Sound emission
Acoustic pressure emissions
65 dB
Certificates
Certification
GS / TUV / CE / ISO 9001 / ISO 14001
Weight & dimensions
Weight
39 kg
Other features
Dimensions (WxDxH)
574 x 552 x 502 mm
Input & output capacity
Maximum output capacity
250 sheets
Standard input capacity
300 sheets
Media weight
Recommended media weight
45 - 160 g/m²
Technical details
Type *
Digital copier