location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW724P 45.7 cm (18") Backpack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW724P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AWBP-AW724P-18 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184775141 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 19:44:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Alienware AW724P 45.7 cm (18") Backpack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 45.7 cm (18") Black
  • - EVA (Ethylene Vinyl Acetate), Fabric
  • - Brand compatibility: Alienware
  • - Tablet compartment
  • - Side pocket
  • - Carrying handle(s) Shoulder strap
  • - Scratch resistant, Shock resistant, Water resistant
  • - 1.8 kg
More>>>
Short summary description Alienware AW724P 45.7 cm (18") Backpack Black:
This short summary of the Alienware AW724P 45.7 cm (18") Backpack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW724P, Backpack, 45.7 cm (18"), Shoulder strap, 1.8 kg

Long summary description Alienware AW724P 45.7 cm (18") Backpack Black:
This is an auto-generated long summary of Alienware AW724P 45.7 cm (18") Backpack Black based on the first three specs of the first five spec groups.

Alienware AW724P. Case type: Backpack, Maximum screen size: 45.7 cm (18"), Carrying handle(s), Shoulder strap. Weight: 1.8 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
45.7 cm (18")
Case type *
Backpack
Material *
EVA (Ethylene Vinyl Acetate), Fabric
Product main colour *
Black
Tablet compartment
Yes
Brand compatibility *
Alienware
Front pocket
Yes
Exterior pockets
Side pocket
Carrying handle(s)
Yes
Shoulder strap
Yes
Features
Protection features
Scratch resistant, Shock resistant, Water resistant
TSA checkpoint
Yes
Closure type
Zipper
Weight & dimensions
Width
345 mm
Depth
220 mm
Height
510 mm
Weight
1.8 kg
Notebook compartment dimensions (W x D x H)
410 x 320 x 35 mm
Volume
33 L
Country Distributor
Portugal 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)