location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elo Touch Solutions E801367 signage display mount 55.9 cm (22") Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elo Touch Solutions Check ‘Elo Touch Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E801367
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E801367 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elo Touch Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 13:12:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Elo Touch Solutions E801367 signage display mount 55.9 cm (22") Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed floor stand Grey
  • - Maximum screen size: 55.9 cm (22")
  • - Mounting type: Floor
  • - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 75 x 75 mm
Warranty: 2-year
Long product name Elo Touch Solutions E801367 signage display mount 55.9 cm (22") Grey :
The long product name of Elo Touch Solutions E801367 signage display mount 55.9 cm (22") Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

178.1 x 570 x 71 mm, 1.4 kg, Dark Gray Metallic
More>>>
Short summary description Elo Touch Solutions E801367 signage display mount 55.9 cm (22") Grey:
This short summary of the Elo Touch Solutions E801367 signage display mount 55.9 cm (22") Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Elo Touch Solutions E801367, 55.9 cm (22"), 75 x 75 mm, 75 x 75 mm, -25 - 25°

Long summary description Elo Touch Solutions E801367 signage display mount 55.9 cm (22") Grey:
This is an auto-generated long summary of Elo Touch Solutions E801367 signage display mount 55.9 cm (22") Grey based on the first three specs of the first five spec groups.

Elo Touch Solutions E801367. Maximum screen size: 55.9 cm (22"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 75 x 75 mm. Tilt angle range: -25 - 25°. Product colour: Grey

Country Distributor
United States 1 distributor(s)