location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G5 Intel Xeon W W-2245 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
523U6EA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192940716 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 17:19:02
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 G5 Intel Xeon W W-2245 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® W5-2445 (up to 4.4 GHz with Intel® Turbo Boost Technology, 26.25 MB L3 cache, 10 cores, 20 threads)
  • - Windows 11 Pro
  • - 64 GB memory; 1 TB SSD storage
Warranty: 1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply. Support service included: HP 3 year Onsite Care Workstation Hardware Support. For terms and conditions, please visit https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-6385EEE and https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123EEGB.pdf
Long product name HP Z4 G5 Intel Xeon W W-2245 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black :
The long product name of HP Z4 G5 Intel Xeon W W-2245 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z4 G5 Workstation PC, Windows 11 Pro, Intel® Xeon® W, 64GB RAM, 1TB SSD
More>>>
HP Z4 G5 Intel Xeon W W-2245 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:
The official description of HP Z4 G5 Intel Xeon W W-2245 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power-up to next level pro performance
This high performance desktop workstation does it all. Tackle advanced workflows—from rendering and simulation to advanced video editing and massive dataset preparation. The Z4 AI workstation accelerates workflows across a wide range of professional apps and provides room to expand as work evolves.

Short summary description HP Z4 G5 Intel Xeon W W-2245 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:
This short summary of the HP Z4 G5 Intel Xeon W W-2245 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z4 G5, 3.1 GHz, Intel Xeon W, W-2245, 64 GB, 1 TB, Windows 11 Pro

Long summary description HP Z4 G5 Intel Xeon W W-2245 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:
This is an auto-generated long summary of HP Z4 G5 Intel Xeon W W-2245 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z4 G5. Processor frequency: 3.1 GHz, Processor family: Intel Xeon W, Processor model: W-2245. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Pro. Power supply: 525 W. Chassis type: Tower. Product type: Workstation. Weight: 10.5 kg. Product colour: Black

Professional performance. Extraordinary expandability.

Master intense workflows with up to 2 high-end professional GPUs, 26 cores[1] in a next-gen Intel® Xeon® W processor, and 512 GB of memoryq[2]. Easily expand as work evolves with tool-less access, 5 PCIe slots, and 2 front accessible NVMe bays.[3]

Engineered to stay cool and quiet.

Push your desktop workstation without disruptive noise. Smart fan control keeps the system whisper-quiet by tuning fan speeds in real-time using over 20 temperature sensors. Precisely placed vents and ducts streamline airflow and heat removal.

Ignite AI innovation

Accelerate AI development and inferencing with the Z4 AI workstation, with up to 2 NVIDIA RTX™ 6000 Ada Generation GPUs[4] delivering up to 2,914 AI TOPS for advanced AI. Process proprietary data securely on a local workstation to gain insights faster.

Designed with the planet in mind.

At HP, we care about the impact our products have on our people, communities, and planet. That’s why the Z4 contains 40% recycled plastics,[5] 10% recycled metal, 100% sustainably sourced outer box packaging, and is EPEAT® Gold Climate+ registered.[6,7]

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Security is your top priority

The HP Wolf Pro Security Edition provides preconfigured enterprise-level PC protection for small and medium sized businesses.

Intel® Xeon® W processor

Get optimized performance whether your professional application utilizes high core count or high frequency with the Intel® Xeon® W processor. [1]

Professional Grade Graphics

Tackle advanced video editing, machine learning and simulation projects

Ultra Fast Memory Configurations

Accelerate your workflow. Power through memory-intensive workloads with fast rendering, simulation, machine learning and video editing performance.

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon W
Processor model *
W-2245
Processor cores
10
Processor threads
20
Processor boost frequency
4.4 GHz
Processor frequency *
3.1 GHz
Processor cache
26.25 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
64 GB
Maximum internal memory *
512 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
4 x 16 GB
Memory slots
8x DIMM
Memory clock speed
4800 MHz
ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 2x2 Type-C ports quantity
2
USB Power Delivery
Yes
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
2
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x4 (Gen 4.x) slots
2
PCI Express x16 (Gen 4.x) slots
2
PCI Express x16 (Gen 5.x) slots
1
Design
Chassis type *
Tower
Number of 3.5" bays
4
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Market positioning
Performance
Motherboard chipset
Intel W790
Audio chip
Realtek ALC3205-CG
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Pre-installed software
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP Support Assistant; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack; HP Services Scan
Bundled software
HP Wolf Pro Security Edition (1 year)
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Demand Based Switching
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Support Assistant
Yes
HP Management tools
HP Driver Packs; HP System Software Manager (download); HP BIOS Configuration Utility (download); HP Smart Support
HP Software provided
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack
HP GTIN (EAN/UPC)
197497346107
HP segment
Business
Power
Power supply *
525 W
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Low Halogen; 40% post-consumer recycled plastic; 25% ITE-derived closed loop plastic; Bulk packaging available; External power supply 90% efficiency; Plastic cushion inserts contain 80% recycled content; Ocean-bound plastic in system fan; 10% post-industrial recycled metal; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable
Weight & dimensions
Width *
168.9 mm
Depth *
444.5 mm
Height *
386.1 mm
Weight *
10.5 kg
Package width
314 mm
Package depth
572 mm
Package height
563 mm
Package weight
14.3 kg
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Number of free internal memory expansion slots
4
Keyboard type
USB
Country Distributor
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
Disclaimer HP Z4 G5 Intel Xeon W W-2245 64 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:
Disclaimer

[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[2] Optional, configurable features.
[3] Two front accessible NVMe bays require a 5.25 bay carrier.
[4] Graphics are sold separately or as an optional feature.
[5] Applies to HP PCs, Workstations, and Displays manufactured after January 2019. Based on most Gold and Silver (including Climate+) EPEAT® registrations. Status varies by country. Visit www.epeat.net for more information.
[6] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT standard.
[7] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Technical specification disclaimers
Windows 11 Pro for Workstations and Windows 10 Pro for Workstations can be preinstalled. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
Note: Windows 7 and Windows 8 operating systems are not supported on this product. No Windows 7 or Windows 8 drivers will be provided on http://www.support.hp.com .
Note: For detailed Linux® OS/hardware support information, see: http://www.hp.com/support/linux_hardware_matrix .
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35GB (for Windows) is reserved for system recovery software.
Duplication of copyrighted material is strictly prohibited. Actual speeds may vary. Double Layer media compatibility will widely vary with some home DVD players and DVD-ROM drives. Note that DVD-RAM cannot read or write to 2.6GB Single Sided/5.2 Double Sided-Version 1.0 Media. No support for DVD RAM.
With Blu-Ray, certain disc, digital connection, compatibility and/or performance issues may arise, and do not constitute defects in the product. Flawless playback on all systems is not guaranteed. In order for some Blu-ray titles to play, they may require a DVI or HDMI digital connection and your display may require HDCP support. HD-DVD movies cannot be played on this Desktop PC.
HP Services Scan is provided with Windows Update on select products and will check entitlement on each hardware device to determine if an HP TechPulse-enabled service has been purchased, and will download applicable software automatically. HP TechPulse is a telemetry and analytics platform that provides critical data around devices and applications. For full system requirements or to disable this feature, please visit http://www.hpdaas.com/requirements . Not applicable in China.
Optional or add-on feature.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
TCO Certified configurations available when ENERGY STAR configurations are selected with a USB Type-C®️ connector. ENERGY STAR available with a combination of high-performance CPU's, high-performance GPU's and select memory configurations.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
HP Performance Advisor Software - HP Performance Advisor is ready and waiting to help you get the most out of your HP Workstation from day one—and every day after. Learn more or download at: https://www8.hp.com/us/en/workstations/performance-advisor.html .
HP Support Assistant requires Windows and Internet access.
HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html .
HP Sure Click requires Windows 11 Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Sure Start Gen7 is available on select HP PCs and Workstations. See product specifications for availability.
HP Sure Recover Gen4 is available on select HP PCs and requires an open network connection. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
HP Sure Sense requires Windows 11 Pro or Enterprise and supports Microsoft Internet Explorer, Google Chrome™, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
HP Sure Run Gen5 is available on select HP PCs and requires Windows 10 and higher.
HP Sure Admin requires Windows 10 or higher, HP BIOS, HP Manageability Integration Kit from http://www.hp.com/go/clientmanagement and HP Sure Admin Local Access Authenticator smartphone app from the Android or Apple store.
HP Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
HP BIOSphere Gen6 features may vary depending on the platform and configurations.
HP Wolf Pro Security Edition is available preloaded on select SKUs, and, depending on the HP product purchased, includes a license with a term length communicated to you at purchase and in your order confirmation email. The HP Wolf Pro Security Edition software is licensed under the license terms of the HP Wolf Security Software - End-User license Agreement (EULA) that can be found at: https://support.hp.com/us-en/document/ish_3875769-3873014-16 as that EULA is modified by the following: 7. Term. Unless otherwise terminated earlier pursuant to the terms contained in this EULA, the license for the HP Wolf Pro Security Edition is effective upon 4 months after the date the HP Product was shipped by HP and will continue for the term communicated to you at purchase and in your order confirmation email (“Initial Term”). At the end of the Initial Term you may either (a) purchase a renewal license for the HP Wolf Pro Security Edition from HP.com, HP Sales or an HP Channel Partner, or (b) continue using the standard versions of HP Sure Click and HP Sure Sense at no additional cost with no future software updates or HP Support. Notwithstanding the foregoing, the license shall expire no later than one year after the fixed term of the subject license ends.
Front Entry version contains: 1 headset/microphone combo; 4 SuperSpeed USB Type-A 5Gbps signaling rate.
NVIDIA graphics cards denoting a letter "E" refer to long-life variants of the card.
Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported.
The NVIDIA®️ Mellanox ConnectX-6 DX Dual Port 10/25GbE SFP28 NIC requires a transceiver in order to connect to a network. Transceivers sold separately.
Wi-Fi 6 is an optional feature that must be configured at the time of purchase. Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs.
Percentage of ocean-bound plastic contained in each component varies by product.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Fiber cushions made from 100% recycled wood fiber and organic materials.
Starting November 1, 2023, HP PCs with Windows require Windows to be installed on SSD. HDD can only be configured as additional data drives and not as the boot drive.
Available late 2023.