location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ONKYO TX-8050 130 W 2.0 channels Surround Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ONKYO Check ‘ONKYO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-8050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-8050 B show
Show alternative article codes used in the online market place
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘ONKYO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ONKYO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name ONKYO TX-8050 130 W 2.0 channels Surround Black :
The long product name of ONKYO TX-8050 130 W 2.0 channels Surround Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TX-8050, 2 x 130W RMS, 5 - 100000Hz, 106dB, 16Ohms, FM/AM, USB, RJ45, 8.8kg, Black
More>>>
Short summary description ONKYO TX-8050 130 W 2.0 channels Surround Black:
This short summary of the ONKYO TX-8050 130 W 2.0 channels Surround Black data-sheet is auto-generated and uses the product title and the first six key specs.

ONKYO TX-8050, 130 W, 2.0 channels, Surround, 180 W, 160 W, 100 W

Long summary description ONKYO TX-8050 130 W 2.0 channels Surround Black:
This is an auto-generated long summary of ONKYO TX-8050 130 W 2.0 channels Surround Black based on the first three specs of the first five spec groups.

ONKYO TX-8050. Power output per channel (20-20KHz@8 Ohm): 130 W, Audio output channels: 2.0 channels, Receiver type: Surround. Speakers connectivity type: Banana connector, Connectivity technology: Wired. Supported radio bands: AM, FM, Internet radio services supported: Last.fm, Napster, vTuner, RDS features: PS, PTY, RT, TP. AC input voltage: 220 V, AC input frequency: 50 Hz, Power consumption (typical): 295 W. Width: 435 mm, Depth: 328 mm, Height: 149.5 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-10-29 00:37:03
Uk has collected 10 expert reviews for ONKYO TX-8050 130 W 2.0 channels Surround Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
pocket-lint.com
Updated:
2013-03-31 23:49:17
Onkyo is a brand more typically associated with AV receivers. Some boast price tags that only the most serious of movie-lovers would consider. But what about those who want a good, standard, stereo amp? The TX-8050 might just be the answer. Build The...
Good Clean sound, Ethernet connectivity, USB direct support...
Bad Controls...
Bottom line If you want a stereo receiver and nothing else, the TX-8050 is a good choice...
90%