location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E22 G5 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E22 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6N4E8E9#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786298318 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:50
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP E22 G5 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6cm (21.5") Full HD 1920 x 1080 Edge LED IPS
  • - 5ms, 16:9, 250cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Warranty: 3 years limited warranty
Long product name HP E22 G5 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black :
The long product name of HP E22 G5 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

54.6cm (21.5") Full HD 1920 x 1080 Edge LED IPS, 16:9, 250cd/m², 16.7M, 5ms, 178°/178°, 1000:1
More>>>
HP E22 G5 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
The official description of HP E22 G5 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Redefining Focus
Intentionally crafted to deliver crisp visuals, personalized comfort, and true flexibility, the HP E22 G5 FHD Monitor redefines comfort, so there's nothing between you and your best. Stylishly designed with the planet in mind, this display is the perfect fit for both the office and home.

Short summary description HP E22 G5 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the HP E22 G5 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP E22 G5, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description HP E22 G5 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP E22 G5 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP E22 G5. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

See it All, Do it All

When the difference is in the details, this 21.5-inch diagonal FHD monitor displays the clarity you need to stay focused on the task at hand. With rich 99% sRGB color depth and IPS technology[1], you’ll see clear, vivid colors across wide viewing angles[2].

Bring Comfort to Work

When doing your best relies on feeling your best, it’s easy to find all-day comfort with 4-way adjustability optimized by the step-by-step Ergonomic Setup Guide in HP Display Center[3]. Help keep your eyes comfortable with a monitor that comes with flicker-free technology, a 75Hz refresh rate[1] and HP Eye Ease, an always-on, built-in low-blue light filter.

Connect Intuitively

Work how you want with flexible connectivity and settings. Purposefully in reach, the accessible ports make connecting your devices quick and easy, while you effortlessly navigate your on-screen settings with the intuitive joypad OSD button.

IPS Panel

No matter where you stand, IPS technology ensures image accuracy and consistency across wide, 178-degrees horizontal and vertical viewing angles.

Endless Adjustability

Work effortlessly with 4-way ergonomics that help keep your neck, shoulders, and back comfortable throughout the day. Customize pivot, tilt, 150 mm height adjust, and swivel settings to fit you, your desk, and your needs.

Effortless Joypad OSD Button

It's never been easier to configure your displays settings right from the monitor. Simply navigate the on-screen menu with the joypad OSD button to adjust brightness, contrast, and color.

3-Sided Micro-Edge Bezel

See and do more on your screen with a 3-sided micro-edge bezel that maximizes your viewing area for a sleek design and virtually seamless dual-monitor setups.

Ergonomic Setup Guide

Achieve all-day comfort when you apply the best practices from the Ergonomic Setup Guide. [3]

Enhanced Viewing Comfort with HP Eye Ease

Always-on, built-in, low-blue light filter that reduces blue light without the yellow color shift now enhanced with a 75Hz refresh rate. [1]

99% sRGB Color Space

Enjoy what you see on screen with 99% sRGB color space. This display provides ideal color reproduction for vibrant images and videos. [1]

More Ports. More Flexibility.

More ports means more capabilities. With an HDMI, DisplayPort™, USB-B, and 4 USB-A 3.2 ports, you can connect multiple devices like a headset and webcam. [7]

HP Display Manager

HP Display Manager makes remote management of the monitor easy. Simplify deployment, asset tracking, and remotely control your monitor settings, like turning the power off. [8]

HP Display Center

Customize your display with easy, intuitive HP Display Center software. [9]

Materials that Matter

This monitor’s enclosure consists of 90% recycled and renewable material. [4]

Mindful Metals

At HP, we don't stop when it comes to protecting our shared future. That's why this monitor was engineered to contain 25% recycled metals. [10]

Thoughtful Product Packaging

HP is committed to reducing plastic in landfills by using 100% recyclable packaging that meets recycling requirements, so it can stay out of the landfill when customers are finished with it. [11,12]

Increased Energy Efficiency

Reaching highest energy-saving standards with an ENERGY STAR® rating and EPEAT® Registration. [13,14]

Customizable Matching Accessories

Customize your desk to fit your work needs with the matching accessory ecosystem. [15]

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Backlight type
Edge LED
Display brightness (typical)
250 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1280 x 800 (WXGA), 1280 x 1024 (SXGA), 720 x 400, 800 x 600 (SVGA), 1440 x 900 (WXGA+), 1600 x 900, 1024 x 768 (XGA), 1680 x 1050 (WSXGA+), 640 x 480 (VGA), 1920 x 1080 (HD 1080), 1280 x 720 (HD 720)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.25 x 0.25 mm
Pixel density
102 ppi
Digital horizontal frequency
30 - 85 kHz
Digital vertical frequency
50 - 75 Hz
Display diagonal (metric)
54.6 cm
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Detachable stand
Yes
Country of origin
China
Certification
Australian-New Zealand MEPS; BIS; BSMI; CB; CCC; CE; CECP; CEL; CEL Grade 1; cTUVus; EAC; ENERGY STAR®; FCC; ISO 9241-307; KC/KCC; Korea MEPS (E-standby); Microsoft WHQL Certification; NOM; PSB; SEPA; TCO Certified; TCO Certified Edge; TUV-S; VCCI; Vietnam MEPS; WEEE; ISC; ICE; UAE; TGM; Ukraine certificates; NRCS; PSE; Hardware low blue light; GS
Ports & interfaces
Built-in USB hub *
Yes
Number of USB Type-B upstream ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 23°
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
13 kWh
Power consumption (typical) *
20 W
Power consumption (standby) *
0.5 W
Power consumption (max)
50 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
USB Type-A to USB Type-B
Quick start guide
Yes
Weight & dimensions
Width (with stand)
488.7 mm
Depth (with stand)
211 mm
Height (with stand)
493 mm
Weight (with stand)
4.9 kg
Width (without stand)
488.7 mm
Depth (without stand)
46 mm
Height (without stand)
293.9 mm
Packaging data
Package width
571 mm
Package depth
140 mm
Package height
363 mm
Package weight
6.8 kg
Sustainability
Sustainability certificates
TCO, ENERGY STAR
Sustainable technologies and materials
Low Halogen; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable; Contains ocean-bound recycled plastic; 80% ITE-derived closed loop plastic; At least 25% recycled metal
European Product Registry for Energy Labelling (EPREL) code
1323162
Brand-specific features
HP GTIN (EAN/UPC)
196786298332
Other features
Weight
4.9 kg
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer HP E22 G5 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP’s component manufacturers; actual performance may vary either higher or lower.
[2] More accurate colors compared to 72% NTSC.
[3] Ergonomic Setup Guide is available through HP Display Center. Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[4] Recycled/Renewable materials made up of 85% ITE, 4.5% Ocean Bound Plastics, and 0.5% coffee grounds. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT® standard. HP defines renewable according to the Global Reporting Initiative Sustainability Reporting Standards.

[7] AC Power cable, HDMI 1.4 cable, DisplayPort™ 1.2 cable, and USB 3.0 A-B cable included. All other cables sold separately.
[8] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.
[9] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[10] Recycled metal is expressed as a percentage of the total weight of the metal according to ISO 14021 definitions for metal parts over 25 grams.
[11] 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.
[12] Recycling facilities not available in all locations.
[13] HP Sustainability Report 2020 and HP Displays Sustainability Story 2021.
[14] Based on US EPEAT® registration according to IEEE 1680.1-2020 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
[15] Extended ecosystem sold separately. Includes B560 PC Mounting Bracket, Quick Release Single Arm, and S101 Speaker Bar.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.2 or HDMI 1.4 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1080 at 60 Hz with 8-bit color using one DisplayPort™, HDMI. The video card of the connected PC must be capable of supporting 1920 x 1080 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the preferred mode.
Number of colors through A-FRC technology.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables, and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
All plastic parts contain ocean-bound plastic. Percentage of ocean-bound plastic contained in each component varies by product.
Recycled metal is expressed as a percentage of the total weight of the metal according to ISO 14021 definitions for metal parts over 25 grams.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
Included cables may vary by country.
Lock sold separately.
Host PC requires Windows 10 and above. HP Display Center is available on the Microsoft store.