location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C G5 Essential Dock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C G5 Essential Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72C71ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029013156 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2024 14:20:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2024
Product end of life date
Bullet Points HP USB-C G5 Essential Dock
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Effortlessly go the extra mile with just a single USB-C® cable[1]. This essential dock seamlessly powers and supports 4 USB-A ports for all your accessories, up to 3 high-res displays[2], and stable Ethernet connection—all while delivering 65W of power to your laptop.
  • - This essential dock is designed to work with what you’re working with[1]. It’s compatible with most USB-C® or Thunderbolt™ enabled PCs[3], and its various ports open the way to all your accessories.
  • - Keep your workforce up-to-date with connected firmware updates for your docking fleet[4].
  • - Make sure your workforce has the IT support they need to be productive with essential manageability features. Manage your docking fleet with full functionality of PXE boot[5], MAC address pass-through[6], Wake on LAN[7], and LAN/WLAN switching.
  • - Reclaim your desk and clear the clutter with a compact dock that takes up less than 5 x 5 inches of space. With a single cable connection, less is more.
Long product name HP USB-C G5 Essential Dock :
The long product name of HP USB-C G5 Essential Dock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C G5 Essential Dock
More>>>
HP USB-C G5 Essential Dock:
The official description of HP USB-C G5 Essential Dock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand What’s Possible
Have everything you need to get the job done with this compact dock that keeps your desk clean. With a single USB-C® cable[1], open your ports to all your accessories, connect up to three high-res displays[2], stable Ethernet connection, and so much more…all while charging your laptop[1]. Clear your desk and clear your mind with this HP USB-C G5 Essential Dock.

Short summary description HP USB-C G5 Essential Dock:
This short summary of the HP USB-C G5 Essential Dock data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C G5 Essential Dock, 122 mm, 122 mm, 45 mm, 680 g, (ABB) 197029013149; (ABU) 197029013156, 197029013149, 197029013156

Long summary description HP USB-C G5 Essential Dock:
This is an auto-generated long summary of HP USB-C G5 Essential Dock based on the first three specs of the first five spec groups.

HP USB-C G5 Essential Dock. Width: 122 mm, Depth: 122 mm, Height: 45 mm. HP GTIN (EAN/UPC) with options: (ABB) 197029013149; (ABU) 197029013156, HP GTIN (EAN/UPC): 197029013149, 197029013156

Seamless Productivity

Effortlessly go the extra mile with just a single USB-C® cable[1]. This essential dock seamlessly powers and supports 4 USB-A ports for all your accessories, up to 3 high-res displays[2], and stable Ethernet connection—all while delivering 65W of power to your laptop.

More Ports, Less Constraints

This essential dock is designed to work with what you’re working with[1]. It’s compatible with most USB-C® or Thunderbolt™ enabled PCs[3], and its various ports open the way to all your accessories.

Stay up to date

Keep your workforce up-to-date with connected firmware updates for your docking fleet[4].

Connected Firmware Update

IT can manage dock firmware updates while connected to the host PC. [4]

PXE Boot

Boot computers via a network interface, allowing IT to remotely set up an employee’s device. [5]

LAN/WLAN Switching

For no interruptions in your connectivity, your dock turns off WLAN antennae automatically when connected to the LAN cable. When unplugged from the LAN cable, your device will automatically switch from wired network connection to Wi-Fi®.

MAC Address Pass-Through

Thanks to MAC address pass-through with full functionality, IT can easily identify and track their notebook fleet when connected through the dock's LAN. [6]

Wake-on-LAN

IT can make system updates and remotely image systems even when the computer is off or in sleep mode. [7]

Weight & dimensions
Width
122 mm
Depth
122 mm
Height
45 mm
Weight
680 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 197029013149; (ABU) 197029013156
HP GTIN (EAN/UPC)
197029013149, 197029013156
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Disclaimer HP USB-C G5 Essential Dock:
Disclaimer

[1] For USB-C® alt mode functionality, host PC must support the DisplayPort™ Alt mode protocol through its USB-C® or Thunderbolt™ port. Charging and port replication is supported on notebooks that have implemented USB-C® Alt Mode industry specifications. Power button to turn on or wake the system only functions on HP or HP supported notebooks. PXE Boot functionality will depend on whether the host systems firmware has the EFI driver available. Connected firmware updates require internet connection and your docking station is not useable while updating. HP does not provide Ethernet and audio drivers on Mac PCs.
[2] Supports 3 x FHD @ 60Hz, 2 x QHD @ 60 Hz, 3 x 4K (requires a DisplayPort 1.4 machine with Display Stream Compression. If the system does not support Display Stream Compression, then the system must support DisplayPort 1.4 with high-res mode enabled in the system).
[3] Supported features may vary by operating system and laptop PC.
[4] Connected firmware updates require internet connection and your docking station is not useable while updating.
[5] PXE Boot functionality will depend on whether the host systems firmware has the EFI driver available.
[6] Your laptop PC may support MAC address pass-through from the Off, Sleep or Hibernate States, or only when the computer is On or in Sleep. Certain features are not functional on non-HP supported or non-HP laptop PCs. MAC address pass-through supports S0, S3, S4, S5 from warm and cold dock.
[7] Your laptop PC may support Wake-on-LAN from the Off, Sleep or Hibernate States, or only when the computer is On or in Sleep. Wake-on-LAN is not functional on non-HP supported or non-HP laptop PCs. Wake-on-LAN from warm and cold dock.
Technical specification disclaimers
For USB-C® alt mode functionality, host PC must support the DisplayPort™ Alt mode protocol through its USB-C® or Thunderbolt™ port. Charging and port replication is supported on notebooks that have implemented USB-C® Alt Mode industry specifications. Power button to turn on or wake the system only functions on HP or HP supported notebooks. PXE Boot functionality will depend on whether the host systems firmware has the EFI driver available. Connected firmware updates require internet connection and your docking station is not useable while updating. HP does not provide Ethernet and audio drivers on Mac PCs.
PXE Boot functionality will depend on whether the host systems firmware has the EFI driver available.
Your laptop PC may support Wake-on-LAN from the Off, Sleep or Hibernate States, or only when the computer is On or in Sleep. Wake-on-LAN is not functional on non-HP supported or non-HP laptop PCs. Wake-on-LAN from warm and cold dock.
Your laptop PC may support MAC address pass-through from the Off, Sleep or Hibernate States, or only when the computer is On or in Sleep. Certain features are not functional on non-HP supported or non-HP laptop PCs. MAC address pass through supports S0, S3, S4, S5 from warm and cold dock.
Connected firmware updates require internet connection and your docking station is not useable while updating.
Cannot use any wattage below 120 W. Only 120 W or above. More wattage does not provide more power to the system.
Lock sold separately.
The Display Stream Compression (DSC) supported version and color format depends on the graphics capability. Display Stream Compression (DSC) is disabled when the display is attached to the VGA port or to an external DP2 VGA dongle.