location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp 27 4K PremierColor Monitor: UP2720QA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraSharp 27 4K PremierColor Monitor: UP2720QA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-UP2720QA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184657218
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:28:03
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-UP2720QA user manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp 27 4K PremierColor Monitor: UP2720QA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6cm (27") 4K Ultra HD 3840 x 2160 LED IPS
  • - 8ms, 16:9, 1300:1
  • - USB, HDMI, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL UltraSharp 27 4K PremierColor Monitor: UP2720QA :
The long product name of DELL UltraSharp 27 4K PremierColor Monitor: UP2720QA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68.6cm (27") 4K Ultra HD 3840 x 2160 LED IPS, 16:9, 1.07B, 8ms, 178°/178°, 1300:1
More>>>
DELL UltraSharp 27 4K PremierColor Monitor: UP2720QA:
The official description of DELL UltraSharp 27 4K PremierColor Monitor: UP2720QA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create on your terms with the world's first 27" 4K monitor with built-in colorimeter and Thunderbolt™ 3.

Short summary description DELL UltraSharp 27 4K PremierColor Monitor: UP2720QA:
This short summary of the DELL UltraSharp 27 4K PremierColor Monitor: UP2720QA data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp 27 4K PremierColor Monitor: UP2720QA, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Black

Long summary description DELL UltraSharp 27 4K PremierColor Monitor: UP2720QA:
This is an auto-generated long summary of DELL UltraSharp 27 4K PremierColor Monitor: UP2720QA based on the first three specs of the first five spec groups.

DELL UltraSharp 27 4K PremierColor Monitor: UP2720QA. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Calibrated to your criteria

Always prepared: With a convenient built-in colorimeter, you can calibrate your monitor on demand or on a schedule. Rest assured the display is color accurate and true to the color values you’ve chosen for a project’s duration.

Works with your schedule: Save valuable time and stay on task with Dell Calibration Assistant. Schedule automated color calibrations and validations, even after work hours.

Convenience at your disposal: This monitor features a wide variety of tools designed to make every project seamless. Modify settings and color profiles, run calibration reports and more with Dell Color Management.

CalMAN® Ready : This monitor works seamlessly with CalMAN software (sold separately) to perform a variety of tasks, including calibrations with a built-in or an external colorimeter.

Work without distractions

Reduce unwanted glare and reflections with an included shading hood. Quick and easy to attach, the well-designed hood snaps firmly to the monitor via magnets. It’s covered in material that effectively absorbs ambient light, so you can see your work clearly.

Exceptional visuals. Exquisite detail.
Exceptional visuals. Exquisite detail.

Capture every element: Experience exceptional detail and more content with 3840x2160 Ultra HD 4K resolution and a high pixel density of 163ppi.

Impressive contrast and deep darks: See a remarkable shade range—from the brightest whites to the deepest darks—with a low dark luminance of 0.26 nits and a high contrast ratio of 1,300:1.

Uniform luminance: The Uniformity Compensation feature enables consistent brightness across the screen.

Accurate color: Each monitor is factory calibrated for accurate color right out of the box. Plus, it supports a wide color coverage that includes 100% Adobe RGB, 80% BT. 2020 and 98% DCI-P3 (with the DCI-P3 color space achieving a better color reproduction than sRGB).

Increase productivity, simplify connectivity
Increase productivity, simplify connectivity

A Single Port. Many Possibilities: With Thunderbolt™ 3, you can connect your laptop to the monitor and charge up to 90W from a single cable while simultaneously transferring video and data signals.

Lightning speed: Thunderbolt™ 3 delivers speeds of up to 40Gbps , creating one compact port that does it all—delivering the fastest and most versatile connection to any dock, display or data peripheral.

Connect to your productivity: Easily daisy chain up to two 4K monitors with Thunderbolt™ 3 for greater multitasking capabilities. And, with the use of a Dell dual monitor setup, you can increase your productivity by up to 21%.

Accomplish it all
Accomplish it all

More ways to compare: With Picture-by-Picture, you can view and compare the same image in different color spaces, or compare images from two different sources.

More ways to work: The improved Dell Display Manager includes quick access keys, enhanced Easy Arrange with more predefined templates, remote monitor control and asset management capabilities.

Adjusts to your comfort: Pivot, tilt, swivel and adjust the height of your monitor for a comfortable setup all day long.

Expanded compatibility: With support for multiple operating systems , Dell Display Manager helps you stay productive however you work.

A brand you can rely on
A brand you can rely on

As the No. 1 monitor company worldwide , we take pride in our unyielding commitment to quality and the utmost satisfaction of our customers.

Premium Panel Exchange
Premium Panel Exchange

Dell Premium Panel Exchange allows a free monitor replacement during the Limited Hardware Warranty period even if only one bright pixel is found.

Reliable and responsible

Designed with the environment in mind, this monitor meets regulatory and environmental standards such as RoHS compliance, TCO Certified, and China Energy Label (CEL).

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
68.6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (peak)
250 cd/m²
Display brightness (typical)
250 cd/m²
Response time
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported video modes
480p, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1300:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
6 ms
Pixel pitch
0.1554 x 0.1554 mm
Pixel density
163 ppi
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Viewable size diagonal
68.5 cm
Digital horizontal frequency
15 - 135 kHz
Digital vertical frequency
23 - 86 Hz
Display diagonal (metric)
68.47 cm
High Dynamic Range (HDR) supported
No
Surface hardness
3H
Colour gamut standard
DCI-P3
Colour gamut
98%
Adobe RGB coverage
100%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Office
Product colour *
Black
Front bezel colour
Black
Feet colour
Black
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
USB Type-A downstream ports quantity
4
USB Type-C DisplayPort Alternate Mode
Yes
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.2
DisplayPorts quantity
1
DisplayPort version
1.4
Thunderbolt 3 ports quantity
2
Headphone out *
No
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
32 kWh
Power consumption (typical) *
32 W
Power consumption (standby) *
0.2 W
Power consumption (max)
230 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
2.8 A
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
3048 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, Thunderbolt, USB Type-A to USB Type-C
Quick start guide
Yes
Weight & dimensions
Width (with stand)
611.9 mm
Depth (with stand)
212 mm
Height (with stand)
563.4 mm
Weight (with stand)
9.19 kg
Width (without stand)
611.9 mm
Depth (without stand)
51 mm
Height (without stand)
376.8 mm
Weight (without stand)
5.55 kg
Bezel width (side)
7.6 mm
Bezel width (top)
7.6 mm
Bezel width (bottom)
2.71 cm
Packaging data
Package weight
14.1 kg
Sustainability
Sustainability certificates
TCO
Doesn't contain
PVC/BFR
European Product Registry for Energy Labelling (EPREL) code
1310921
Technical details
Compliance certificates
RoHS
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer DELL UltraSharp 27 4K PremierColor Monitor: UP2720QA:
Disclaimer

Actual configuration might differ from illustration