DELL logo

DELL UltraSharp 27 4K USB-C Hub Monitor - U2723QE

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64364
Info modified on:
14 Jun 2024, 00:27:41
Bullet Points DELL UltraSharp 27 4K USB-C Hub Monitor - U2723QE:
  • - 68.6cm (27") 4K Ultra HD 3840 x 2160 LED IPS
  • - 8ms, 16:9, 400cd/m², 2000:1
  • - USB, HDMI, DisplayPort
Warranty:
3 Years Advance Exchange Service
Long product name DELL UltraSharp 27 4K USB-C Hub Monitor - U2723QE:

68.6cm (27") 4K Ultra HD 3840 x 2160 LED IPS, 16:9, 400cd/m², 1.07B, 8ms, 178°/178°, 2000:1

DELL UltraSharp 27 4K USB-C Hub Monitor - U2723QE:

Be your most productive on a 27 inch monitor with brilliant color and contrast that features the industry’s first IPS Black technology and a connectivity hub.

Short summary description DELL UltraSharp 27 4K USB-C Hub Monitor - U2723QE:

DELL UltraSharp 27 4K USB-C Hub Monitor - U2723QE, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Silver

Long summary description DELL UltraSharp 27 4K USB-C Hub Monitor - U2723QE:

DELL UltraSharp 27 4K USB-C Hub Monitor - U2723QE. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product colour: Silver

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL UltraSharp 27 4K USB-C Hub Monitor - U2723QE U2723QE:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.