location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4Y41K04067 keyboard RF Wireless + Bluetooth QWERTY UK English Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4Y41K04067
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Y41K04067
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892062424 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 12:49:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4Y41K04067 keyboard RF Wireless + Bluetooth QWERTY UK English Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Make charging easy with the integrated rechargeable battery in the keyboard
  • - Seamlessly switch up to 3 devices via the 2.4G Unified dongle or Dual BT on multi-OS
  • - Look your best with the sleek, contemporary design and premium textured finish
Long product name Lenovo 4Y41K04067 keyboard RF Wireless + Bluetooth QWERTY UK English Grey :
The long product name of Lenovo 4Y41K04067 keyboard RF Wireless + Bluetooth QWERTY UK English Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional Wireless Rechargeable Keyboard-UK English
More>>>
Lenovo 4Y41K04067 keyboard RF Wireless + Bluetooth QWERTY UK English Grey:
The official description of Lenovo 4Y41K04067 keyboard RF Wireless + Bluetooth QWERTY UK English Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo Professional Wireless Rechargeable Keyboard, its full-size keyboard sports scissor switches that create an elevated typing experience. Plus, its covers are made from eco-friendly 65% recycled material that protects the environment.

Short summary description Lenovo 4Y41K04067 keyboard RF Wireless + Bluetooth QWERTY UK English Grey:
This short summary of the Lenovo 4Y41K04067 keyboard RF Wireless + Bluetooth QWERTY UK English Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4Y41K04067, Full-size (100%), Wireless, RF Wireless + Bluetooth, Scissor key switch, QWERTY, Grey

Long summary description Lenovo 4Y41K04067 keyboard RF Wireless + Bluetooth QWERTY UK English Grey:
This is an auto-generated long summary of Lenovo 4Y41K04067 keyboard RF Wireless + Bluetooth QWERTY UK English Grey based on the first three specs of the first five spec groups.

Lenovo 4Y41K04067. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY, Keyboard number of keys: 105. Cable length: 1 m. Product colour: Grey

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Scissor key switch
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
105
Keyboard keys operating life
10 million characters
Multi-device support
Yes
Hot keys
Yes
Key pitch
1.91 cm
Bluetooth Low Energy (BLE)
Yes
Design
Backlight *
No
Product colour *
Grey
Surface coloration
Monochromatic
Features
Cable length
1 m
Power
Power source type *
Battery, USB
Keyboard battery type
Built-in battery
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
420 mAh
Battery recharge time
2 h
Charging source
USB Type-C
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
437.4 x 128.8 x 14.8 mm
Keyboard weight
586 g
Packaging data
Package width
495 mm
Package depth
129 mm
Package height
42 mm
Package weight
795 g
Package type
Box
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Country Distributor
Nederland 1 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)