location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XF1K72399 mounting kit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XF1K72399
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XF1K72399 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892080732 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 17:18:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XF1K72399 mounting kit Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Secures Tiny PC devices onto select ThinkVision monitor arms for effortless expandability
  • - Boost productivity by creating a lean working environment & superior user experience
  • - Be ready for anything thanks to support for Generation 3 ThinkVision T-Series and P-Series select monitors and future models
  • - Smart design makes it quick and easy to mount to all supported monitor arms
  • - Refresh your workspace with the sleek metal construction and matte black finish
Warranty: 12 months
Long product name Lenovo 4XF1K72399 mounting kit Black :
The long product name of Lenovo 4XF1K72399 mounting kit Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre Tiny Clamp Bracket Mounting Kit III
More>>>
Lenovo 4XF1K72399 mounting kit Black:
The official description of Lenovo 4XF1K72399 mounting kit Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkCentre Tiny Clamp Bracket Mounting Kit III

Short summary description Lenovo 4XF1K72399 mounting kit Black:
This short summary of the Lenovo 4XF1K72399 mounting kit Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XF1K72399, Black

Long summary description Lenovo 4XF1K72399 mounting kit Black:
This is an auto-generated long summary of Lenovo 4XF1K72399 mounting kit Black based on the first three specs of the first five spec groups.

Lenovo 4XF1K72399. Product colour: Black

Technical details
Product colour *
Black
Compatibility
ThinkCentre
VESA mounting
Yes
Operational conditions
Operating temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Weight
413 g
Width
71 mm
Depth
203 mm
Height
68 mm
Packaging data
Package width
232 mm
Package depth
132 mm
Package height
90 mm
Package weight
591 g
Country Distributor
Nederland 4 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)