location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HyperX Cloud III Wireless - Gaming Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud III Wireless - Gaming Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77Z45AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029611727 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 09:36:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP HyperX Cloud III Wireless - Gaming Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Put on the Cloud III Wireless and you might not have to charge again for weeks. Enjoy up to 120 hours of battery life for gaming, watching anime, or chatting on a single charge.
  • - Comfort is in the Cloud III’s DNA. HyperX signature memory foam in the headband and ear cushions wrapped in soft, premium leatherette make for a plush, comfortable fit all around.
  • - Angled 53mm drivers have been tuned by HyperX audio engineers to provide an optimized listening experience that accents the dynamic sounds of gaming.
  • - Captures high-quality audio for clear voice chat and calls. The noise-cancelling mic has a built-in mesh filter to further reduce disruptive sounds. It also features an LED mic mute indicator.
  • - The headset is flexible and features an aluminum frame so it’s resilient against travel, accidents, mishaps, and routine wear and tear.
  • - A lifetime activation of DTS Spatial Audio will help amp up your audio advantage and immersion on PC with its precise sound localization and virtual 3D sound stage.
  • - Cut the cord and enjoy wireless freedom. Get rid of the cables without losing important audio, thanks to the stable 2.4 GHz connection.
  • - The Cloud III Wireless works with PC, PS5, PS4, and Nintendo Switch via the wireless dongle that can connect with USB-A or USB-C.
Warranty: 2 years
Long product name HP HyperX Cloud III Wireless - Gaming Headset :
The long product name of HP HyperX Cloud III Wireless - Gaming Headset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Cloud III Wireless - Gaming Headset
More>>>
HP HyperX Cloud III Wireless - Gaming Headset:
The official description of HP HyperX Cloud III Wireless - Gaming Headset as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Legend Reborn.
The HyperX Cloud III Wireless is a new chapter in the legend of the Cloud II. This wireless evolution builds upon the soul of the Cloud II Wireless while incorporating new tech and a bold new look. Comfort is king and the Cloud III’s fit for royalty, delivering luxurious comfort for all-day gaming or marathon streams. You’ll get a huge amount of battery life, up to 120 hours[1], for uninterrupted gaming joy. It also features retuned 53mm angled drivers and a lifetime activation of DTS Headphone:X Spatial Audio[2] for premium quality audio and sound localization. Fast, reliable 2.4GHz connectivity allows you to get rid of the cables, but not important audio. The upgraded 10mm microphone will enable crystal-clear communication when you’re calling out orders to your squad, chatting with friends, or taking calls. Simple audio controls on the headset earcup allow you to have quick, direct access to mute your mic or adjust audio volume. Compatible with PC, PS5, and Nintendo Switch, it’s the ideal wireless headset for comfortable gaming audio however you play.

Short summary description HP HyperX Cloud III Wireless - Gaming Headset:
This short summary of the HP HyperX Cloud III Wireless - Gaming Headset data-sheet is auto-generated and uses the product title and the first six key specs.

HP HyperX Cloud III Wireless - Gaming Headset, Wired & Wireless, Gaming, 10 - 21000 Hz, Headset, Black

Long summary description HP HyperX Cloud III Wireless - Gaming Headset:
This is an auto-generated long summary of HP HyperX Cloud III Wireless - Gaming Headset based on the first three specs of the first five spec groups.

HP HyperX Cloud III Wireless - Gaming Headset. Product type: Headset. Connectivity technology: Wired & Wireless. Recommended usage: Gaming. Headphone frequency: 10 - 21000 Hz. Wireless range: 20 m. Product colour: Black

Up to 120 hours of Battery Life[1]

Put on the Cloud III Wireless and you might not have to charge again for weeks. Enjoy up to 120 hours of battery life for gaming, watching anime, or chatting on a single charge.

Comfort is King

Comfort is in the Cloud III’s DNA. HyperX signature memory foam in the headband and ear cushions wrapped in soft, premium leatherette make for a plush, comfortable fit all around.

Audio tuned for your entertainment.

Angled 53mm drivers have been tuned by HyperX audio engineers to provide an optimized listening experience that accents the dynamic sounds of gaming.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black
Virtual surround
Yes
Virtual surround technology
DTS Headphone:X 2.0
Country of origin
China
Compatible products
PC, PS5, PS4, Nintendo Switch
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connectivity
Yes
USB connector
USB Type-C
Wireless range
20 m
Headphones
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone frequency
10 - 21000 Hz
Impedance
64 Ω
Headphone sensitivity
111.94 dB
Magnet type
Neodymium
Driver unit
5.3 cm
Driver type
Dynamic
Total Harmonic Distortion (THD)
2%
Microphone
Microphone type *
Boom
Microphone
Microphone sensitivity
-21.5 dB
Microphone connectivity
3.5 mm
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Continuous audio playback time
120 h
Battery recharge time
4.5 h
Weight & dimensions
Width
155 mm
Depth
86.7 mm
Height
190 mm
Packaging data
Package width
223 mm
Package depth
210 mm
Package height
115 mm
Package weight
726 g
Packaging content
Audio adapters included
USB
Quick start guide
Yes
Receiver included
Yes
Wireless receiver interface
USB Type-C
Cables included
USB Type-C
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
France 2 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP HyperX Cloud III Wireless - Gaming Headset:
Disclaimer

[1] Tested at 50% volume. Battery life varies based on volume and usage.
[2] DTS, DTS:X, DTS Sound Unbound, Headphone:X, the DTS logo, and the DTS:X logo are registered trademarks or trademarks of DTS, Inc. in the United States and other countries. 2020 DTS, Inc. ALL RIGHTS RESERVED.