location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision MS30 (S) Black 2.0 channels 4 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision MS30 (S)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XD1K97400 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892079842 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 12:49:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision MS30 (S) Black 2.0 channels 4 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels 4 W
  • - Soundbar speaker RMS power: 4 W Number of speakers: 2
  • - Black
  • - Wired
More>>>
Short summary description Lenovo ThinkVision MS30 (S) Black 2.0 channels 4 W:
This short summary of the Lenovo ThinkVision MS30 (S) Black 2.0 channels 4 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision MS30 (S), 2.0 channels, 4 W, 85 dB, 4 W, 4 Ω, 64 dB

Long summary description Lenovo ThinkVision MS30 (S) Black 2.0 channels 4 W:
This is an auto-generated long summary of Lenovo ThinkVision MS30 (S) Black 2.0 channels 4 W based on the first three specs of the first five spec groups.

Lenovo ThinkVision MS30 (S). Audio output channels: 2.0 channels, RMS rated power: 4 W, Front speaker sensitivity: 85 dB. Soundbar speaker RMS power: 4 W, Impedance: 4 Ω, Signal-to-Noise Ratio (SNR): 64 dB. Product colour: Black, Operating temperature (T-T): -5 - 40 °C, Operating relative humidity (H-H): 0 - 90%. Connectivity technology: Wired. Width: 256.4 mm, Depth: 34.5 mm, Height: 124 mm

Audio
Audio output channels *
2.0 channels
RMS rated power *
4 W
Front speaker sensitivity
85 dB
Soundbar speaker
Soundbar speaker RMS power *
4 W
Impedance
4 Ω
Signal-to-Noise Ratio (SNR)
64 dB
Total Harmonic Distortion (THD)
3%
Number of speakers
2
Number of mid-range drivers
2
Subwoofer
Subwoofer included *
No
Features
Product colour *
Black
Plug and Play
Yes
Wall mountable *
No
Operating temperature (T-T)
-5 - 40 °C
Features
Operating relative humidity (H-H)
0 - 90%
Certification
CE voor EU/EFTA FCC en ICES voor Noord-Amerika CB (62368 -1) KCC voor Zuid-Korea BSMI voor TW VCCI voor Japan UKCA voor VK BIS voor India
Ports & interfaces
Connectivity technology *
Wired
Bluetooth *
No
Wi-Fi *
No
Weight & dimensions
Width
256.4 mm
Depth
34.5 mm
Height
124 mm
Soundbar weight
158 g
Packaging data
Package width
300 mm
Package depth
70 mm
Package height
80 mm
Package weight
287 g
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Australia 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Suomi 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)