Shuttle logo

Shuttle P5200PA All-in-One PC/workstation Intel® Celeron® 5205U 39.6 cm (15.6") 1920 x 1080 pixels Touchscreen 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20533
Info modified on:
14 Jun 2024, 18:42:27
Bullet Points Shuttle P5200PA All-in-One PC/workstation Intel® Celeron® 5205U 39.6 cm (15.6") 1920 x 1080 pixels Touchscreen 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Black:
  • - 15.6" Multi Touchscreen
  • - Fanless
  • - Approved for 24/7 non-stop operation
  • - IP54 protected
Long product name Shuttle P5200PA All-in-One PC/workstation Intel® Celeron® 5205U 39.6 cm (15.6") 1920 x 1080 pixels Touchscreen 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Black:

Intel Celeron 5205U (2MB Cache, 1.9GHz), 4GB DDR4-SDRAM, 120GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics, LAN, Webcam, Windows 10 IoT Enterprise 64-bit

Shuttle P5200PA All-in-One PC/workstation Intel® Celeron® 5205U 39.6 cm (15.6") 1920 x 1080 pixels Touchscreen 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Black:

The Shuttle XPC All-in-One-System IoT P5200PA comes with a capacitive 15.6" multi-touchscreen and Full-HD resolution. An Intel Ultra-Low-Voltage (ULV) processor makes for high computing power while it keeps energy consumption at a low level. Thanks to its passive cooling, the system is virtually noiseless, maintenance-free and approved for 24/7 nonstop operation. The arrangement of connectors at the bottom leads to an effective cable management making for a clean, tidy appearance. The front panel is dust-protected and protected from splashing of water according to IP protection class 54

Short summary description Shuttle P5200PA All-in-One PC/workstation Intel® Celeron® 5205U 39.6 cm (15.6") 1920 x 1080 pixels Touchscreen 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Black:

Shuttle P5200PA, 39.6 cm (15.6"), Full HD, Intel® Celeron®, 4 GB, 120 GB, Windows 10 IoT Enterprise

Long summary description Shuttle P5200PA All-in-One PC/workstation Intel® Celeron® 5205U 39.6 cm (15.6") 1920 x 1080 pixels Touchscreen 4 GB DDR4-SDRAM 120 GB SSD Windows 10 IoT Enterprise Black:

Shuttle P5200PA. Product type: All-in-One PC. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Celeron®, Processor frequency: 1.9 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 120 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 10 IoT Enterprise. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.