EU Energy Label
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 27UL550P-W user manual
(3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 27UL550P-W computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 68.6 cm (27") LED IPS
- - 4K Ultra HD 3840 x 2160 pixels 16:9
- - 60 Hz 5 ms 300 cd/m² 1000:1
- - AMD FreeSync Flicker-free technology
- - 36 W
Long product name LG 27UL550P-W computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Silver
:
The long product name of LG 27UL550P-W computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
27" 4K UHD (3840x2160), IPS, 300 cd/m², 36W, 26kWh, 6kg
More>>>
LG 27UL550P-W computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Silver:
The official description of LG 27UL550P-W computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Meet the UHD 4K HDR Monitor
This monitor is compatible with HDR10 to represent details in bright and dark parts of high dynamic range contents.
True Colours and Wider View
LG IPS display has extraordinary colour accuracy, covering 98% of the sRGB colour spectrum. It also has a wider viewing angle, so it's even easier to enjoy true colour visuals.
Colour Calibrated
It is Colour Calibrated to help maintain accurate colour on the screen and prevent gradual changes, so it preserves the original intend colour.
Clearer, Smoother Image
Radeon FreeSync reduces the tearing and stuttering that occur between a graphic card's frame rate and a monitor's refresh rate enabling smoother motion and less stuttering in demanding games.
Customized Modes for Any Game
Users can choose FPS or RTS mode, and customize. The settings can be adjusted and optimized for any type of game.
Dynamic Action Sync
Minimize input lag with Dynamic Action Sync so gamers can catch every single moment in real-time.
Black Stabilizer
LG's Black Stabilizer helps make dark scenes bright so it's easier to find the competition.
Easier User Interface
OnScreen Control is simple and intuitive. You can customize your display options with a few simple clicks.
Versatile Elegance
The curved base enhances stability for dependable performance. The base can be adjusted to change the tilt, height and angle of the monitor for comfortable viewing experience. Also, this monitor can be hung on the wall.
Short summary description LG 27UL550P-W computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Silver:
This short summary of the LG 27UL550P-W computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Silver data-sheet is auto-generated and uses the product title and the first six key specs.
LG 27UL550P-W, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Silver
Long summary description LG 27UL550P-W computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Silver:
This is an auto-generated long summary of LG 27UL550P-W computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Silver based on the first three specs of the first five spec groups.
LG 27UL550P-W. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Silver