location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA TS7451i Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS7451i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5449C026
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292192537
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2023 15:21:50
The date of the most recent change of this product data-sheet in Icecat.
Canon 5449C026 user manual (11.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon PIXMA TS7451i Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible with the PIXMA Print Plan, a monthly subscription to get inks delivered automatically to your door before you run out, with different tariffs available to suit your usage
  • - Copy and scan multiple sheets without the need to remove or reload, using automatic document feeder (ADF) technology
  • - The PIXMA TS7451i’s setup time has been reduced dramatically. Simply scan a QR code with your smartphone, and the clever tech takes care of the rest
  • - The PIXMA TS7451i is as creative as you are; print on photo paper, iron-on transfers, magnetic paper or restickable paper
  • - With QR Code Direct Connection, you can connect to the PIXMA TS7451i by just reading the QR code displayed on the LCD
  • - With an attractive new design, the PIXMA TS7451i is an aesthetically pleasing, compact 3-in-one device
  • - Compatible with Windows, Chrome OS and Mac OS, the PIXMA TS7451i is supremely user-friendly: connect directly from computer or smartphone, and print from camera using wi-fi technology
  • - Use a suite of handy apps to print easily from phones and tablets, connect to cloud services, discover artistic inspiration and more
  • - With borderless photo printing, you can print a 10 x 15 cm borderless photo in approximately 43 seconds
  • - Save paper and money with auto 2-sided printing and copying
Long product name Canon PIXMA TS7451i Inkjet A4 4800 x 1200 DPI Wi-Fi :
The long product name of Canon PIXMA TS7451i Inkjet A4 4800 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA TS7451i Wireless Colour 3-in-One Inkjet Photo Printer, white
More>>>
Canon PIXMA TS7451i Inkjet A4 4800 x 1200 DPI Wi-Fi:
The official description of Canon PIXMA TS7451i Inkjet A4 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Canon PIXMA TS7451i is the perfect fit for versatile home use and effective home working: print, scan and copy from any device. It’s so easy to connect and operate using the Canon PRINT app: this all-in-one home printer offers mobile printing at its best. Stylish, affordable and simple to use, the PIXMA TS7451i offers the ability to print on many kinds of media from your computer, tablet or smartphone: print on photo paper, iron-on transfers, magnetic paper or restickable paper. With ADF technology, you can scan and copy multiple sheets in double-quick time, making home working faster and simpler. When work is over, the PIXMA TS7451i is as inventive as you are; it’s ideal for artistic endeavours with children, or even for the big kid in you. This printer is compatible with the PIXMA Print Plan, a monthly subscription for inks based on pages printed.

Short summary description Canon PIXMA TS7451i Inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA TS7451i Inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA TS7451i, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White

Long summary description Canon PIXMA TS7451i Inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA TS7451i Inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA TS7451i. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Duplex functions: Copy, Print. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
13 ipm
Print speed (ISO/IEC 24734) colour
6.8 ipm
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input colour depth
16 bit
Output colour depth
8 bit
Input greyscale depth
16 bit
Output greyscale depth
8 bit
Fax
Faxing *
No
Features
Duplex functions *
Copy, Print
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
Com-10, DL
Photo paper sizes
10x15, 13x18, 13x13, 20x25
Borderless printing media sizes
8.9x8.9, 10x15, 13x18, 13x13, 17.5x25, 20x25, A4, Letter
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
USB port
Yes
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Mopria Print Service, PIXMA Cloud Link
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
OLED
Display diagonal
3.66 cm (1.44")
Power
Power consumption (copying)
14 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 8.1
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.7.5 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Mobile operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
403 mm
Depth
364 mm
Height
206 mm
Weight
8.2 kg
Brand Image Product code Product Stock Price from
Canon PIXMA TR4751i Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi Canon PIXMA TR4751i Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi
(show image)
5074C026 TR4751i 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS5351i Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TS5351i Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
4462C106 TS5351i 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS7450i Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TS7450i Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
5449C006 TS7450i 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS5350i Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TS5350i Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
4462C086 TS5350i 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS3551i Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TS3551i Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
4977C026 TS3551i 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TR4750i Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TR4750i Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
5074C006 TR4750i 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS3550i Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TS3550i Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
4977C006 TS3550i 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)