Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 0.2 W
- - Luminous flux: 38.8 lm White
- - Color Rendering Index (CRI): 80
Long product name Seoul Semiconductor STW8A12D-E3 LED bulb White 0.2 W
:
0.2 W, White, 2700-6500, 38.8 lm, 65 mA
The long product name of Seoul Semiconductor STW8A12D-E3 LED bulb White 0.2 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
0.2 W, White, 2700-6500, 38.8 lm, 65 mA
More>>>
Short summary description Seoul Semiconductor STW8A12D-E3 LED bulb White 0.2 W:
This short summary of the Seoul Semiconductor STW8A12D-E3 LED bulb White 0.2 W data-sheet is auto-generated and uses the product title and the first six key specs.
Seoul Semiconductor STW8A12D-E3, 0.2 W, 38.8 lm, White
Long summary description Seoul Semiconductor STW8A12D-E3 LED bulb White 0.2 W:
This is an auto-generated long summary of Seoul Semiconductor STW8A12D-E3 LED bulb White 0.2 W based on the first three specs of the first five spec groups.
Seoul Semiconductor STW8A12D-E3. Bulb power: 0.2 W, Luminous flux: 38.8 lm, Light colour: White, Color Rendering Index (CRI): 80