location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser MX14NF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser MX14NF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB77071
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser MX14NF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business LED Mono printing
  • - 1200 x 1200 DPI
  • - A4 24 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB 300 MHz
  • - 9.9 kg
Long product name Epson AcuLaser MX14NF :
The long product name of Epson AcuLaser MX14NF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print/Scan/Copy/Fax, LED, 1200 x 1200dpi, A4, USB 2.0, Ethernet (10/100Base-TX), Fax RJ-11, 60~190g/m², LCD, 9.9 kg, 950W
More>>>
Epson AcuLaser MX14NF:
The official description of Epson AcuLaser MX14NF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This compact mono 4-in-1 consolidates printing, scanning, copying and faxing into a single device. Quality documents are delivered quickly and efficiently to boost productivity, while a high print resolution ensures professional results. The product comes network-ready so it can be shared across workgroups.

Space saving: One of the smallest 4-in-1s in its class, the AcuLaser MX14NF can print, scan copy and fax, maximising desktop workspace in busy or cluttered offices.

Big on quality and performance: extremely productive for demanding businesses, large-volume jobs are produced day after day at fast print and copy speeds of up to 24 pages per minute, delivered at a high resolution of up to 1200 x 1200dpi. Maintain good performance with a 128MB standard memory.

Efficient for businesses: Little maintenance is required and the toner cartridge is the only supply item needing replacement, providing reliable, cost-effective printing. It has ENERGY STAR-qualified reduced power consumption to help your business cut costs and environmental impact.

Short summary description Epson AcuLaser MX14NF:
This short summary of the Epson AcuLaser MX14NF data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser MX14NF, LED, Mono printing, 1200 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description Epson AcuLaser MX14NF:
This is an auto-generated long summary of Epson AcuLaser MX14NF based on the first three specs of the first five spec groups.

Epson AcuLaser MX14NF. Print technology: LED, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
LED
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Warm-up time
25 s
Time to first page (black, normal)
11 s
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
24 cpm
Time to first copy (black, normal)
24 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, File, FTP, Image
Image formats supported
JPG, TIF
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
2 MB
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
99
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Optional functions
Fax
Country of origin
China
Input & output capacity
Total input capacity *
160 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
15 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Envelopes sizes
C5, DL
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 190 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Management protocols
TCP/IP: TCP/IPv4, TCP/IPv6, SNMP v1/v2, SNMP/UDP, SMTP/POP3, HTTP, EWS, Bonjour (mDNS), LLTD, DNS, WSD
Network printing methods
TCP/IP: LPD, WSD, Port9100
Performance
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
300 MHz
Performance
Sound pressure level (printing)
54 dB
Sound power level (standby)
15 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (average operating)
950 W
Power consumption (PowerSave)
58 W
Power consumption (standby)
7.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
15 - 85%
Certificates
Certification
EMS: IEC61000-4-3, IEC61000-4-4, IEC61000-4-5, IEC61000-4-6, IEC6100-4-8, IEC61000-4-11 EN5522, IEC61000-3-2, EIC61000-3-3
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
9.9 kg
Packaging data
Package width
520 mm
Package depth
550 mm
Package height
468 mm
Package weight
13.3 kg
Quantity per pack
1 pc(s)
Packaging content
Drivers included
Yes
Bundled software
Express Scan Manager Address Book Editor Printer Setting Utility Status Monitor
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
133 cm
Products per pallet layer
2 pc(s)
Products per pallet
8 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
133 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
8 pc(s)
Other features
I/O ports
RJ-11, RJ-45
Dimensions (WxDxH)
410 x 389 x 318 mm
Network ready
Yes
Scan file formats
JPG, PDF, TIFF
Safety
IEC60950-1, EN60950-1, IEC60825-1, EN60825-1
Compatible operating systems
Windows XP (32bit/64bit), Vista (32bit/64bit), 7 (32bit/64bit), Server 2003 (32bit/64bit), Server 2008 (32bit/64bit), Server 2008 R2 (64bit) Mac OS X 10.4.11 +
Emulations
GDI
Web-based management
Yes
Maximum scan area (ADF)
215.9 x 355.6 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
No
Resizing
Yes
Scanner integrated
Yes
Brand Image Product code Product Stock Price from
Epson AcuLaser MX14NF Laser A4 1200 x 1200 DPI 30 ppm Epson AcuLaser MX14NF Laser A4 1200 x 1200 DPI 30 ppm
(show image)
C11CB77071BY MX14NF 0.00
(excl. VAT)
0 (incl. VAT)