Epson logo

Epson AcuLaser MX14

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122911
Info modified on:
21 Oct 2022, 10:14:32
Long product name Epson AcuLaser MX14:

Print/Scan/Copy, LED, 1200 x 1200dpi, A4, USB 2.0, 60~190g/m², LCD, 8.9 kg, 950W

Epson AcuLaser MX14:

This compact mono all-in-one consolidates printing, scanning and copying into a single device. Quality documents are delivered quickly and efficiently to boost productivity, while a high print resolution ensures professional results.

Space saving: One of the smallest all-in-ones in its class, the AcuLaser MX14 is designed to maximise desktop workspace.

Big on quality and performance: Extremely productive for demanding businesses, large-volume jobs are produced day after day at fast print and copy speeds of up to 24 pages per minute, delivered at a high resolution of up to 1200 x 1200dpi. Maintain high performance with a 128MB standard memory.

Efficient for businesses: Little maintenance is required and the toner cartridge is the only supply item needing replacement, providing reliable, cost-effective printing. It has ENERGY STAR-qualified reduced power consumption to help your business cut costs and environmental impact.

Short summary description Epson AcuLaser MX14:

Epson AcuLaser MX14, LED, Mono printing, 1200 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description Epson AcuLaser MX14:

Epson AcuLaser MX14. Print technology: LED, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.