location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF8040Cn Laser A4 2400 x 600 DPI 12 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF8040Cn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5119B012 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF8040Cn Laser A4 2400 x 600 DPI 12 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - Printing colours: Black, Grey, Magenta, Yellow
  • - A4 12 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 26 kg
Warranty: 1 Year ON-SITE
Long product name Canon i-SENSYS MF8040Cn Laser A4 2400 x 600 DPI 12 ppm :
The long product name of Canon i-SENSYS MF8040Cn Laser A4 2400 x 600 DPI 12 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MF8040Cn - 4-in-1, 2400 x 600 Dpi, 24 bit, 8ppm/12ppm, USB2.0, Fast Ethernet, 26000g, White/Black
More>>>
Canon i-SENSYS MF8040Cn Laser A4 2400 x 600 DPI 12 ppm:
The official description of Canon i-SENSYS MF8040Cn Laser A4 2400 x 600 DPI 12 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
- Colour network All-in-One: print, copy and scan;
- 8 ppm/cpm in colour, 12 ppm/cpm in mono;
- Solution keys for easy scan and eco copy;
- User friendly 5-line LCD display;
- Easy scan to network and to USB memory key;
- Energy efficient.

Share high quality colour, from this All-in-One device.

Compact, colour all-in-one
Convenient and easy to use this stylish all-in-one, with a modern black and white design, offers excellent colour quality for small businesses. Network-ready, the multifunctional device makes it simple to share full colour printing, copying and scanning across small workgroups, boosting productivity.

Superior quality output
Canon’s advanced imaging technologies faithfully reproduce vibrant colours and deliver sharp, black text that enable you to make an immediate impact with high- quality output. Automatic Image Refinement delivers up to 2400 x 600 dpi printing. The i-SENSYS MF8040Cn prints and copies at 8 pages per minute (ppm) in colour and 12 ppm mono. To accelerate workflows within small workgroups there is a 50-sheet Automatic Document Feeder and little time is lost waiting for output with a quick First Copy Out Time. With Canon’s Quick First-Print technologies, there’s also minimal delay on printing and copying straight from sleep mode.

Simple to operate
For extreme ease of use, conveniently-placed one touch solution keys enable an even greater user experience. These give direct access to key features including quick scanning direct to your PC and eco-copying, which combines several pages into a single print out, reducing paper usage and saving costs.

User-friendly
All the essential information needed to operate the machine is shown on the clear, backlit 5-line LCD display. Intuitive menus allow users to work more productively and navigate between different functions quickly – including features like scan to USB, which make document distribution easier.

Lower running costs
Save energy and cut your costs, along with your carbon footprint. The energy- efficient i-SENSYS MF8040Cn is Energy Star certified with low Typical Energy Consumption (TEC). Canon’s On-Demand fixing technology also means it has market leading low energy consumption in sleep mode.

Short summary description Canon i-SENSYS MF8040Cn Laser A4 2400 x 600 DPI 12 ppm:
This short summary of the Canon i-SENSYS MF8040Cn Laser A4 2400 x 600 DPI 12 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF8040Cn, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description Canon i-SENSYS MF8040Cn Laser A4 2400 x 600 DPI 12 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF8040Cn Laser A4 2400 x 600 DPI 12 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF8040Cn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Warm-up time
30 s
Time to first page (black, normal)
22 s
Time to first page (colour, normal)
28.5 s
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
8 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
216 x 355 mm
Scan to
File, USB
Image formats supported
GIF, JPG
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
30000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Grey, Magenta, Yellow
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Coated paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Executive, Statement
Envelopes sizes
10, B5, C5, DL
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 356.6 mm
Paper tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
128 MB
Sound pressure level (copying)
63.4 dB
Sound power level (standby)
43 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
900 W
Power consumption (standby)
15 W
Power consumption (off)
2.2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Weight
26 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
430 x 484 x 429 mm
Network ready
Yes
Compatible operating systems
Windows 2000 Windows Server 2003 Windows Server 2008 Windows Server 2008 R2 Windows XP Windows Vista Windows 7 Mac OS X 10.4.9 Mac OS X 10.7.x Linux
PictBridge
Yes
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Country Distributor
Nederland 1 distributor(s)