location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X945e Laser A3 45 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X945e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21Z0241
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X945e Laser A3 45 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 45 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB 1250 MHz
  • - 173.7 kg
Long product name Lexmark X945e Laser A3 45 ppm :
The long product name of Lexmark X945e Laser A3 45 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40/45 ppm, 31/37spm, 40/45cpm, 1.25 GHz, 512 MB, 173.7 kg, White
More>>>
Lexmark X945e Laser A3 45 ppm:
The official description of Lexmark X945e Laser A3 45 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring Any Job In-House
The ultimate high-performance color laser MFP with print, copy, scan and fax in one robust machine. Breeze through large jobs at speeds up to 45 ppm. Choose from an impressive selection of paper handling accessories. And minimize user intervention with Lexmark High Yield Toner Cartridges and standard input capacity for up to 3,140 sheets.

A Go-To Device for Any Job
Paper handling options for the X945e include multiple input drawers for loading diverse paper types or prepping for heavy print runs and professional finishing, including a 3,500-sheet finisher with stapling and hole punch, even a booklet finisher.

Goes the Distance
Minimize user interventions with Lexmark High Yield Toner Cartridges and standard input capacity of 1,140 sheets. The Lexmark X945e can handle a broad range of media types and sizes, from shelf labels and card stock to 11 x 17 / tabloid paper.

Empower Users with Touch Screen Simplicity
The intuitive, award-winning touch screen is exceptionally intuitive for users. Scan documents, print in duplex, pull up e-mail addresses or preview a scan or fax before you print—it’s all literally at your fingertips.

Get Efficient with Embedded Solutions
Opt for one of Lexmark's leading workflow-enhancing applications to help you lower costs, analyze usage data, expand your functionality, and move information more securely. Just call a Lexmark representative to get started.

Short summary description Lexmark X945e Laser A3 45 ppm:
This short summary of the Lexmark X945e Laser A3 45 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X945e, Laser, Colour printing, Colour copying, Colour scanning, A3, Direct printing

Long summary description Lexmark X945e Laser A3 45 ppm:
This is an auto-generated long summary of Lexmark X945e Laser A3 45 ppm based on the first three specs of the first five spec groups.

Lexmark X945e. Print technology: Laser, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Colour copying, Maximum copy resolution: 2400 x 2400 DPI. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Direct printing

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
37 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
31 ppm
Time to first page (black, normal)
5.5 s
Time to first page (colour, normal)
9 s
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
2400 x 2400 DPI
Copy speed (black, normal quality, A4)
45 cpm
Copy speed (colour, normal quality, A4)
40 cpm
Copy speed (black, normal, US Letter)
45 cpm
Copy speed (colour, normal, US Letter)
40 cpm
Time to first copy (black, normal)
6.7 s
Time to first copy (colour, normal)
8.8 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
200000 pages per month
Digital sender
No
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5e, PCL 6, PDF 1.6, PostScript 3, PPDS
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
5
Total input capacity *
3140 sheets
Total output capacity *
400 sheets
Maximum number of input trays
5
Maximum input capacity
3140 sheets
Maximum output capacity
3500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO C-series sizes (C0...C9)
C5
JIS B-series sizes (B0...B9)
B4, B5
Paper handling
Borderless printing media sizes
Legal, Letter
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Optional connectivity
Ethernet, Parallel, Serial (RS-232), Wireless LAN
Network
Ethernet LAN *
Yes
Performance
Maximum internal memory
1024 MB
Card reader integrated
No
Internal memory *
512 MB
Processor frequency
1250 MHz
Sound pressure level (printing)
52 dB
Sound pressure level (copying)
53 dB
Sound pressure level (scanning)
54 dB
Sound power level (standby)
34 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
20.1 cm (7.9")
Touchscreen
Yes
Control type
Touch
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Linux operating systems supported
CentOS 5.1, Fedora 11, Fedora 6, Fedora 7, Fedora 8, Fedora 9, FreeBSD 6.3, FreeBSD 7.0, RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3, Solaris 10 U4, Solaris 10 U5, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 10.04, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04, Ubuntu 9.10
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 2500 m
Certificates
Certification
RAL-UZ-122, CSA, ICES A, BSMI A, VCCI A, FCC A, UL 60950-1, IEC 60320, CE A, CB IEC 60950-1, IEC 60825-1, CISPR 22 A, GS (TUV), SEMKO, UL AR, CS, TÜV Rh, CCC A
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
173.7 kg
Packaging data
Package weight
216.4 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
660 x 810 x 1153 mm
Package dimensions (W x D x H)
662.9 x 924.6 x 1480.8 mm (26.1 x 36.4 x 58.3")
Weight (imperial)
173.7 kg (383 lbs)
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
740 x 925 x 1153 mm