location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T0816 Light Magenta Ink Cartridge (High Capacity)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T0816 Light Magenta Ink Cartridge (High Capacity)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T11164A10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946422770
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 15:58:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson T0816 Light Magenta Ink Cartridge (High Capacity)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Light magenta
  • - Colour ink type: Pigment-based ink
  • - High (XL) Yield
  • - 1 pc(s)
Long product name Epson T0816 Light Magenta Ink Cartridge (High Capacity) :
The long product name of Epson T0816 Light Magenta Ink Cartridge (High Capacity). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T0816, L, light magenta
More>>>
Epson T0816 Light Magenta Ink Cartridge (High Capacity):
The official description of Epson T0816 Light Magenta Ink Cartridge (High Capacity) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

T081 high yield black ink cartridge.

Short summary description Epson T0816 Light Magenta Ink Cartridge (High Capacity):
This short summary of the Epson T0816 Light Magenta Ink Cartridge (High Capacity) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T0816 Light Magenta Ink Cartridge (High Capacity), High (XL) Yield, Light magenta, Pigment-based ink, 1 pc(s)

Long summary description Epson T0816 Light Magenta Ink Cartridge (High Capacity):
This is an auto-generated long summary of Epson T0816 Light Magenta Ink Cartridge (High Capacity) based on the first three specs of the first five spec groups.

Epson T0816 Light Magenta Ink Cartridge (High Capacity). Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Printing colours: Light magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Epson Stylus Photo: R270/R290/390/RX590/RX610/RX690/1410
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Light magenta
Country of origin
China
Packaging data
Package width
120 mm
Packaging data
Package depth
260 mm
Package height
146 mm
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
2400 pc(s)
Pallet length (UK)
48 cm
Products per pallet (UK)
2400 pc(s)
Products per pallet layer
240 pc(s)
Products per pallet layer (UK)
240 pc(s)
Minimum order quantity
8 pc(s)