Epson logo

Epson T0815 Light Cyan Ink Cartridge (High Capacity)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92616
Info modified on:
04 Aug 2021, 18:10:46
Long product name Epson T0815 Light Cyan Ink Cartridge (High Capacity):

T0815, L, light cyan

Epson T0815 Light Cyan Ink Cartridge (High Capacity):

T081 high yield light cyan ink cartridge.

Short summary description Epson T0815 Light Cyan Ink Cartridge (High Capacity):

Epson T0815 Light Cyan Ink Cartridge (High Capacity), High (XL) Yield, Light Cyan, Pigment-based ink, 1 pc(s)

Long summary description Epson T0815 Light Cyan Ink Cartridge (High Capacity):

Epson T0815 Light Cyan Ink Cartridge (High Capacity). Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Printing colours: Light Cyan, Quantity per pack: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.