Fujitsu logo

Fujitsu K LifeBook C1110 Cent1500 512MB 60GB WXP 38.4 cm (15.1") 0.5 GB Intel® 855GM

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28724
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu K LifeBook C1110 Cent1500 512MB 60GB WXP 38.4 cm (15.1") 0.5 GB Intel® 855GM:

K LifeBook C1110 Cent1500 512MB 60GB WXP

Fujitsu K LifeBook C1110 Cent1500 512MB 60GB WXP 38.4 cm (15.1") 0.5 GB Intel® 855GM:

Fujitsu Siemens Computers presents its budget friendly professional notebook for the small and medium enterprise (SME) market. Available for the first time with the LIFEBOOK C Series is the modular bay concept. It makes expansion a 5 second exercise - add a battery, hard disk drive or an optical drive to fit this LIFEBOOK to your current needs.
Intel® CentrinoTM Mobile Technology delivers high performance and long working away from the power socket. It enables simple and wireless communication. That is the right solution if you had ever the problem of short battery running time. This latest technology provides you up to 75 % longer battery life.
- Power-saving Intel® Celeron® M
Processor or Intel® Pentium® M
Processor support for long independent working.
-Modular bay fitting an extra drive or battery for more flexibility.
-Long battery life up to 5 hours 20 minutes for wireless working.
- Ideal connectivity through Wireless LAN.
-Integration of Japan‘s innovation and Germany‘s quality standard.
-Best-in-class manufacturing winning the Industrial Excellent Award 2003 and the
Ken Sharma Award 2002.
-Short reaction and transportation time.
-Highest quality design .
-Mechanical and function stability through extensive quality tests.
-Your choice of supply concept for in-time and tailored delivery: value4you,
made4you.
-Global warranty, service and spare part supply according to your needs.
-Easy and remote administration with DeskView client management.
-ManageIT: software suites with best integration into your IT environment.
-Software protection with BIOS and hard disk drive password.
-F-Secure antivirus software.
-Enjoy the viewing quality of brilliant 15.1-inch XGA displays.
-Excellent resolution and video quality with integrated graphics capabilities of the Intel 855GM chipset.
-One Port Replicator for LIFEBOOK C1110 and all LIFEBOOK E Series optionally available for easy connection to all your peripherals.

Short summary description Fujitsu K LifeBook C1110 Cent1500 512MB 60GB WXP 38.4 cm (15.1") 0.5 GB Intel® 855GM:

Fujitsu K LifeBook C1110 Cent1500 512MB 60GB WXP, 1.5 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Fujitsu K LifeBook C1110 Cent1500 512MB 60GB WXP 38.4 cm (15.1") 0.5 GB Intel® 855GM:

Fujitsu K LifeBook C1110 Cent1500 512MB 60GB WXP. Processor frequency: 1.5 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Discrete graphics card model: Intel® 855GM. Weight: 2.8 kg

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.