location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ FP783 Black/Silver 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FP783 Black/Silver 17i TFT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.L0C72.EOE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ FP783 Black/Silver 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 12 ms 310 cd/m² 500:1
  • - 70 W
Long product name BenQ FP783 Black/Silver 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels :
The long product name of BenQ FP783 Black/Silver 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FP783 Black/Silver 17i TFT Resolution: 1280x1024 Response time: 12ms 310 cd/m2, 500:1 contrast ratio
More>>>
BenQ FP783 Black/Silver 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels:
The official description of BenQ FP783 Black/Silver 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

super-fast tool for super-fast gaming
Lightning-speed realized—12ms response time

The amazingly fast 12ms response time provides exceptionally fluid video without flickering and other visual effects; furthermore it reduces ghosting and jagged pixel effects, making it ideal for watching movies, streaming video, or playing games. For gamers, whether you are competing at 2 Fast 2 Furious, Counter-Strike, or NBA Live 2004 you can now experience an LCD monitor with super-fast response times to gain the edge over rivals!

Vision comes to life
High brightness and contrast offer extraordinarily clear sharpness

With a brightness of 310 cd/m2, 500:1 contrast ratio and a pixel pitch of 0.264mm you will experience photo realistic images

Web conferencing
Adopting the FP783 for web conferencing of MSN is fast and simple - the optional webcam and SRS speaker plug straight into the monitor

More features:
17” 1280x1024 high resolution
Detachable webcam with adjustable angle and focus (optional)
Detachable speakers with SRS surround sound effect (optional)
USB 2.0 port
D-Sub/DVI dual input

Short summary description BenQ FP783 Black/Silver 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the BenQ FP783 Black/Silver 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ FP783 Black/Silver 17i TFT, 43.2 cm (17"), 1280 x 1024 pixels, 12 ms, Black

Long summary description BenQ FP783 Black/Silver 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of BenQ FP783 Black/Silver 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

BenQ FP783 Black/Silver 17i TFT. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 12 ms. Product colour: Black

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
310 cd/m²
Response time *
12 ms
Contrast ratio (typical) *
500:1
Pixel pitch
0.264
Horizontal scan range
81
Vertical scan range
76
Design
Product colour *
Black
Power
Power consumption (typical) *
70 W
Weight & dimensions
Width (without stand)
389 mm
Depth (without stand)
387 mm
Height (without stand)
250 mm
Weight (without stand)
5.2 kg
Other features
Audio system
Optional 2Wx2
Power requirements
Adapter
Safety
TCO'99
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:10:25
Uk has collected 6 expert reviews for BenQ FP783 Black/Silver 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
T3.com
Updated:
2011-09-25 20:10:25
BenQs strikingly styled 17-inch monitor should win many fans from the gaming community. It boasts a generous 1,280 x 1,024 resolution which guarantees its ability to display tons of graphical detail, and a response time of 12ms - good for this price...
Good Lightning-fast response time Nice styling, Useful extra features...
Bad Not a lot, Price is okay, but could be cheaper.
Bottom line Great value for money, stylish PC monitor.
100%
atomicmpc.com.au
Updated:
2011-11-04 06:12:08
With true 12ms TFT displays entering the market, blur is in the past. And with this sleek 17-inch screen, reflections are another thing in the history bin, as self-portraits are pretty much completely gone with an almost totally anti-reflective surface...
90%
v3.co.uk
Updated:
2011-09-25 20:10:25
A flat-panel monitor with good design and features...
60%
Brand Image Product code Product Stock Price from
BenQ FP783+CAM 17"TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels BenQ FP783+CAM 17"TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
99.L0C72.EBE FP783+CAM 17"TFT 0.00
(excl. VAT)
0 (incl. VAT)