location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Bracket Kit, 0U PDU, IBM NetBay

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bracket Kit, 0U PDU, IBM NetBay
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP7402
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 09:16:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Bracket Kit, 0U PDU, IBM NetBay :
The long product name of APC Bracket Kit, 0U PDU, IBM NetBay. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bracket Kit, 0U PDU, IBM NetBay
More>>>
APC Bracket Kit, 0U PDU, IBM NetBay:
The official description of APC Bracket Kit, 0U PDU, IBM NetBay as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC's Rack PDU Accessories contain bracket kits specifically designed to mount many of APC's vertical Rack Power Distribution Units (PDUs) into third party racks or enclosures as well as a cord retention bracket to help retain power cord connection to the Rack PDUs. Specially designated SKUs in the Basic, Metered, and Switched Rack PDUs can utilize these bracket kits. See features list to see if your Rack PDU is compatible with these brackets. See model names for rack vendor compatibility.

Short summary description APC Bracket Kit, 0U PDU, IBM NetBay:
This short summary of the APC Bracket Kit, 0U PDU, IBM NetBay data-sheet is auto-generated and uses the product title and the first six key specs.

APC Bracket Kit, 0U PDU, IBM NetBay, 0.27 kg

Long summary description APC Bracket Kit, 0U PDU, IBM NetBay:
This is an auto-generated long summary of APC Bracket Kit, 0U PDU, IBM NetBay based on the first three specs of the first five spec groups.

APC Bracket Kit, 0U PDU, IBM NetBay. Maximum weight capacity: 0.27 kg

Technical details
Maximum weight capacity
0.27 kg
Other features
Dimensions (WxDxH)
51 x 137 x 17 mm
Weight & dimensions
Weight
180 g
Brand Image Product code Product Stock Price from
APC Mounting bracket for the PRM4 chassis APC Mounting bracket for the PRM4 chassis
(show image)
PRMLB Mounting bracket for the PRM4 chassis 0.00
(excl. VAT)
0 (incl. VAT)
APC Bracket Kit, 0U PDU, Toolless, Side Mount APC Bracket Kit, 0U PDU, Toolless, Side Mount
(show image)
AP7405 Bracket Kit, 0U PDU, Toolless, APC Side Mount 0.00
(excl. VAT)
0 (incl. VAT)
APC Bracket Kit, 0U PDU, Compaq/Dell Black APC Bracket Kit, 0U PDU, Compaq/Dell Black
(show image)
AP7400 Bracket Kit, 0U PDU, Compaq/Dell 0.00
(excl. VAT)
0 (incl. VAT)
APC Mounting Kit 2 post f Smart UPS+Symmetra APC Mounting Kit 2 post f Smart UPS+Symmetra
(show image)
AP9625 Mounting Kit 2 post f Smart UPS+Symmetra 0.00
(excl. VAT)
0 (incl. VAT)
APC Vertical PDU Mounting Plates APC Vertical PDU Mounting Plates
(show image)
AR8416 Vertical PDU Mounting Plates 0.00
(excl. VAT)
0 (incl. VAT)
APC Bracket Kit, 0U PDU, Wrightline Paramount APC Bracket Kit, 0U PDU, Wrightline Paramount
(show image)
AP7401 Bracket Kit, 0U PDU, Wrightline Paramount 0.00
(excl. VAT)
0 (incl. VAT)
APC Bracket Kit, 0U PDU, Ladder Rack APC Bracket Kit, 0U PDU, Ladder Rack
(show image)
AP7403 Bracket Kit, 0U PDU, Ladder Rack 0.00
(excl. VAT)
0 (incl. VAT)
APC Bracket Kit, 0U PDU, Sun Rack 900 APC Bracket Kit, 0U PDU, Sun Rack 900
(show image)
AP7404 Bracket Kit, 0U PDU, Sun Rack 900 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 310777-B21 mounting kit
(show image)
310777-B21 310777-B21 0.00
(excl. VAT)
0 (incl. VAT)
APC 4-Post Rackmount Rails APC 4-Post Rackmount Rails
(show image)
SU032 4-Post Rackmount Rails 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)