location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewFinity
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S50GC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS34C502GAUXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094760354
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:18
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 14001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 9001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TÜV Certificate (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS34C502GAUXEN user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 86.4 cm (34") LED VA
  • - UltraWide Quad HD 3440 x 1440 pixels 21:9
  • - 100 Hz 5 ms 300 cd/m² 3000:1
  • - AMD FreeSync Flicker-free technology
  • - G 32 kWh 32 W
More>>>
Short summary description Samsung S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black:
This short summary of the Samsung S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S50GC, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 5 ms, Black

Long summary description Samsung S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black:
This is an auto-generated long summary of Samsung S50GC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black based on the first three specs of the first five spec groups.

Samsung S50GC. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
86.4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
UltraWide Quad HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Response time measurement type
GTG (Gray to Gray)
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Viewable size, vertical
79.7 cm
Viewable size diagonal
33.4 cm
Display diagonal (metric)
86 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Colour gamut standard
NTSC
Colour gamut
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Consumer
Product colour *
Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
HDCP
Yes
HDCP version
2.2
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 22°
Picture-in-Picture
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
32 kWh
Energy consumption (HDR) per 1000 hours *
50 kWh
Power consumption (typical) *
32 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Power supply type
External
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1410846
Annual energy consumption
47 kWh
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
815.3 mm
Depth (with stand)
221.3 mm
Height (with stand)
457.7 mm
Weight (with stand)
4.9 kg
Width (without stand)
815.3 mm
Depth (without stand)
36.4 mm
Height (without stand)
359.8 mm
Weight (without stand)
4.2 kg
Packaging data
Package width
944 mm
Package depth
150 mm
Package height
434 mm
Package weight
6.8 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
DisplayPort, HDMI
Power adapter included
Yes
Installation CD
Yes
Power cable length
1.5 m
Other features
Picture-by-Picture (PbP)
Yes
Samsung Eye Saver Mode
Yes
Eco Saving Plus
Yes
Image size
Yes
Adaptive picture
Yes
Off Timer Plus
Yes
Brand Image Product code Product Stock Price from
Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS24D600EAUXEN S60D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60UD computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black Samsung S60UD computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS32D600UAUXEN S60UD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60UD computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black Samsung S60UD computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS24D600UAUXEN S60UD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60UD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black Samsung S60UD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS27D600UAUXEN S60UD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60D computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black Samsung S60D computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS32D600EAUXEN S60D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S43GC LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S43GC LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27C432GAUXEN S43GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S43GC LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black Samsung S43GC LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black
(show image)
LS24C432GAUXEN S43GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S43GC LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S43GC LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24C430GAUXEN S43GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S43GC LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S43GC LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27C430GAUXEN S43GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S36C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S36C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27C360EAUXEN S36C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Italia 1 distributor(s)