location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UR55 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewFinity
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UR55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU28R552UQPXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094798937
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2024 16:53:47
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UR55 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 71.1 cm (28") LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 4 ms 300 cd/m² 1000:1
  • - AMD FreeSync Flicker-free technology
  • - F 27 kWh 27 W
More>>>
Short summary description Samsung UR55 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Grey:
This short summary of the Samsung UR55 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UR55, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Grey

Long summary description Samsung UR55 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Grey:
This is an auto-generated long summary of Samsung UR55 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Grey based on the first three specs of the first five spec groups.

Samsung UR55. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Grey

Display
Display diagonal *
71.1 cm (28")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Display brightness (min)
250 cd/m²
Response time *
4 ms
Response time measurement type
GTG (Gray to Gray)
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1 billion colours
Viewable size, horizontal
62.1 cm
Viewable size, vertical
34.1 cm
Display diagonal (metric)
70.8 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Colour gamut standard
DCI-P3
Colour gamut
90%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Flicker-free technology
Yes
Game mode
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Consumer
Product colour *
Grey
Frameless design
Yes
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
75 x 75 mm
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 15°
Picture-in-Picture
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
27 kWh
Energy consumption (HDR) per 1000 hours *
40 kWh
Power consumption (typical) *
27 W
Power consumption (standby) *
0.5 W
Power consumption (max)
48 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
External
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1409549
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
638.8 mm
Depth (with stand)
250.5 mm
Height (with stand)
479.3 mm
Weight (with stand)
5.6 kg
Width (without stand)
638.8 mm
Depth (without stand)
64 mm
Height (without stand)
374 mm
Weight (without stand)
5 kg
Packaging data
Stand type
Simple stand
Package width
732 mm
Package depth
176 mm
Package height
465 mm
Package weight
7.6 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Power cable length
1.5 m
Other features
Picture-by-Picture (PbP)
Yes
Samsung Eye Saver Mode
Yes
Eco Saving Plus
Yes
Off Timer Plus
Yes
Brand Image Product code Product Stock Price from
Samsung UR59C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Blue Samsung UR59C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Blue
(show image)
LU32R592CWPXEN UR59C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UJ59 computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung UJ59 computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LU32J592UQPXEN UJ59 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR59C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White Samsung UR59C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LU32R591CWPXEN UR59C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR59C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Grey Samsung UR59C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Grey
(show image)
LU32R590CWPXEN UR59C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UJ59 computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Grey Samsung UJ59 computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Grey
(show image)
LU32J590UQPXEN UJ59 0.00
(excl. VAT)
0 (incl. VAT)
Samsung T45F computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black Samsung T45F computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
(show image)
LF27T450FZUXEN T45F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung T45F computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black Samsung T45F computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black
(show image)
LF24T450FZUXEN T45F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung T45F computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LCD Black Samsung T45F computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LCD Black
(show image)
LF24T450GYUXEN T45F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung T45F computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black Samsung T45F computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
(show image)
LF27T452FQRXEN T45F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung T45F computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black Samsung T45F computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black
(show image)
LF24T452FQRXEN T45F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)