Microconnect logo

Microconnect PE120819 power cable Black 1.8 m C5 coupler

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44305
Info modified on:
10 Aug 2024, 09:40:15
Bullet Points Microconnect PE120819 power cable Black 1.8 m C5 coupler:
  • - Can only be used in Denmark
Warranty:
300 months
Long product name Microconnect PE120819 power cable Black 1.8 m C5 coupler:

Power Cord Denmark Type K - C5, 1.8m

Short summary description Microconnect PE120819 power cable Black 1.8 m C5 coupler:

Microconnect PE120819, 1.8 m, C5 coupler, 250 V, 2.5 A

Long summary description Microconnect PE120819 power cable Black 1.8 m C5 coupler:

Microconnect PE120819. Cable length: 1.8 m, Connector 2: C5 coupler. Input voltage: 250 V, Input current: 2.5 A

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.