location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE100 console extender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792002960 show
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:46:50
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CE100 console extender
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends local PC VGA/keyboard/Mouse to Remote side
  • - Uses Cat 5e cable to connect the local and remote units
  • - Easily add or remove computers connected to the installation
  • - Supports real time DDC communication
  • - Superior video quality – up to 1920 x 1200
  • - Allow access to a computer from the remote console up to 100 m distance
  • - Support manual compensation adjustment for better video quality
  • - No external power supply needed for local unit
  • - Built-in 8KV/15KV ESD protection (Contact voltage 8KV; Air voltage 15KV)
  • - Wall mountable
Long product name ATEN CE100 console extender :
The long product name of ATEN CE100 console extender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB VGA Cat 5 Mini KVM Extender (1280 x 1024@100m)
More>>>
ATEN CE100 console extender:
The official description of ATEN CE100 console extender as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CE100 USB KVM Extender with superior video quality and built-in ESD protection allows access to a computer system from a remote USB console (USB keyboard, USB mouse, and monitor).

The CE100 improves on previous designs by: 1) incorporating a compensation adjustment function at the Remote unit for greater video quality; and 2) using inexpensive Cat 5e cable, instead of bulky, expensive, standard cables, to provide a neater, more convenient, more reliable data transfer connection.

Short summary description ATEN CE100 console extender:
This short summary of the ATEN CE100 console extender data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE100, USB, VGA

Long summary description ATEN CE100 console extender:
This is an auto-generated long summary of ATEN CE100 console extender based on the first three specs of the first five spec groups.

ATEN CE100. Cables included: USB, VGA

Technical details
Maximum transfer distance
100 m
Product colour
Black
Ports & interfaces
VGA (D-Sub) ports quantity
2
USB 2.0 ports quantity
3
Microphone in
No
Packaging content
Cables included
USB, VGA
Mounting kit
Yes
Quick start guide
Yes
Logistics data
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 06:26:52
Uk has collected 1 expert review for ATEN CE100 console extender but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
ATEN CE250A console extender Transmitter ATEN CE250A console extender Transmitter
(show image)
CE250A CE250A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE700A console extender ATEN CE700A console extender
(show image)
CE700A CE700A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE750 console extender ATEN CE750 console extender
(show image)
CE750 CE750 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)