Long product name Funkwerk S530 Analog telephone Caller ID Black
:
IP-System telephone, Up0/S0, USB, 4-line LED, Black
The long product name of Funkwerk S530 Analog telephone Caller ID Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
IP-System telephone, Up0/S0, USB, 4-line LED, Black
More>>>
Short summary description Funkwerk S530 Analog telephone Caller ID Black:
This short summary of the Funkwerk S530 Analog telephone Caller ID Black data-sheet is auto-generated and uses the product title and the first six key specs.
Funkwerk S530, Analog telephone, Speakerphone, Caller ID, Black
Long summary description Funkwerk S530 Analog telephone Caller ID Black:
This is an auto-generated long summary of Funkwerk S530 Analog telephone Caller ID Black based on the first three specs of the first five spec groups.
Funkwerk S530. Type: Analog telephone. Speakerphone. Caller ID. Product colour: Black. Number of handsets included: 1