location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link ShareCenter Pro 1550 Intel Atom® D525 2 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ShareCenter Pro 1550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DNS-1550-04
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link DNS-1550-04 user manual (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link ShareCenter Pro 1550 Intel Atom® D525 2 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of storage drives supported: 4
  • - Intel Atom® D525 1.8 GHz
  • - 2
  • - iSCSI support
  • - 226 W
Long product name D-Link ShareCenter Pro 1550 Intel Atom® D525 2 GB :
The long product name of D-Link ShareCenter Pro 1550 Intel Atom® D525 2 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom D525 (1.80 GHz), 2048MB RAM, SATA2 HDD Support, 1U, 5x USB 2.0, 7.4kg, Grey
More>>>
D-Link ShareCenter Pro 1550 Intel Atom® D525 2 GB:
The official description of D-Link ShareCenter Pro 1550 Intel Atom® D525 2 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 4-bay 19’’ rackmount NAS and iSCSI storage solution
- Easy access to stored data either locally or via the Internet
- Unified NAS + iSCSI in a single solution
- Easy to use: intuitive web GUI, no IT skills required
- Cloud storage backup
- Sophisticated backup features for file protection
- Volume encryption for data confidentiality
- S.M.A.R.T. Disk Diagnostics to ensure data integrity
- D-Link Green™: Energy-saving design

D-Link’s DNS-1550-04 is a 4-bay, 19’’ rackmount unified storage solution that enables users to safely share and back-up mission critical data. This NAS/iSCSI storage solution includes advanced features usually only found in higher-end devices: Snapshots, replication and data encryption are all included, with no need to purchase additional licenses.

The DNS-1550-04 also includes an intuitive user interface to ensure it can be quickly installed, and easily managed, even by users with limited IT experience.

NAS File Server
Businesses will appreciate the NAS file server in the DNS-1550-04 which takes full advantage of the accelerated performance provided by iSCSI. The web file manager provides access to files stored on the NAS to users with the appropriate credentials.

A Variety of Backup Options
The DNS-1550-04 offers several backup options which allow administrators and users to control how, when, and where their data is stored. Share files across the network or over the Internet via FTP or access them via the easy-to-use web file manager. Remote back-up enables users to keep a copy of their files on a remote NAS for a disaster recovery solution, providing extra data protection, and volume snapshots can restore a whole volume in a matter of minutes; in contrast to traditional backup schemes that can take hours. Users can also take a volume snapshot, backup to Amazon S3 cloud storage, or remotely back up to a server by using an rsync backup utility. Many third-party backup solutions like Acronis Backup & Recovery are also supported.

iSCSI for IP Networks
iSCSI offers exceptionally fast access performance thanks to block-level data transfer. iSCSI targets appear as a local drive on a client PC. Operations such as configuration, provisioning, and backup can be handled by the administrator in the same way they would be for directly attached storage. By utilising existing Ethernet technology, resulting in easier management, the total cost of ownership of storage can be greatly reduced.

Advanced Security
Account management features include the ability to manage users/groups and Read/ Write permissions. Create users, groups, and iSCSI targets with password authentication.

Share Printers and USB Storage
USB connectivity provides the option to establish a printer server, monitor a UPS, or connect USB devices such as hard drives and flash storage.

RAID for Efficiency and Redundancy
The DNS-1550-04 features 4 Serial ATA (SATA) disk drive bays supporting RAID level 0, 1, 10, 5, 6 or JBOD configurations. Administrators can quickly deploy a network storage solution using inexpensive SATA disk drives, and depending on storage needs, can add more drives as they go. Additionally, S.M.A.R.T. disk diagnostics help to ensure data integrity. Any hard drive problems that are detected can be dealt with by Predictable Data Migration (PDM) which moves data from an affected drive to a healthy drive to ensure data is not lost.

Green Features Save Energy
The DNS-1550-04 has Massive Array of Idle Disks (MAID 2.0) technology which enables significant power savings. It does this by automatically switching off disk drives that are not in active use. The DNS-1550-04 is also 80 PLUS certified. 80 PLUS certification is granted to products that have more than 80% energy efficiency at certain levels of rated load. This enables the DNS-1550-04 to run more efficiently by using less electricity, allowing it to run at a cooler temperature and with reduced operating costs.

Short summary description D-Link ShareCenter Pro 1550 Intel Atom® D525 2 GB:
This short summary of the D-Link ShareCenter Pro 1550 Intel Atom® D525 2 GB data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link ShareCenter Pro 1550, Intel Atom®, D525, 2 GB

Long summary description D-Link ShareCenter Pro 1550 Intel Atom® D525 2 GB:
This is an auto-generated long summary of D-Link ShareCenter Pro 1550 Intel Atom® D525 2 GB based on the first three specs of the first five spec groups.

D-Link ShareCenter Pro 1550. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Internal memory: 2 GB

Storage
Storage drive interface *
Serial ATA II
Maximum supported storage capacity
12 TB
RAID levels
0, 1, 5, 6, 10, JBOD
Number of storage drives supported *
4
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
D525
Processor frequency *
1.8 GHz
Processor cores
2
Processor threads
4
Processor cache
1 MB
L2 cache
1 MB
Number of processors installed
1
Compatible processor series
Intel Atom®
Bus type
DMI
ECC supported by processor
No
Physical Address Extension (PAE)
32 bit
Processing Die size
87 mm²
Processor cache type
L2
Processor code
SLBXC
Processor codename
Pineview
Processor lithography
45 nm
Processor operating modes
64-bit
Processor package size
22 x 22 mm
Processor socket
BGA 559
Stepping
B0
Tjunction
100 °C
Thermal Design Power (TDP)
13 W
Maximum internal memory supported by processor
4 GB
Memory bandwidth supported by processor (max)
6.4 GB/s
Conflict-Free processor
No
Memory
Internal memory *
2 GB
Network
iSCSI support
Yes
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Supported network protocols
DHCP, TCP/IP, iSCSI, HTTP/HTTPS, IPv6, SSH, SMB/CIFS, NFS, FTP, SNMP
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
5
Ethernet LAN (RJ-45) ports *
2
Performance
Multilingual support
Yes
Performance
Security algorithms
SSH, SSL/TLS
Power
Power supply unit (PSU) capacity
226 W
Number of power supply units
1
Redundant power supply (RPS) support
Yes
Weight & dimensions
Weight
7.4 kg
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
No
Execute Disable Bit
Yes
Idle States
No
Intel 64
Yes
Intel Demand Based Switching
No
Intel Enhanced Halt State
No
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Number of Processing Die Transistors
176 M
Thermal Monitoring Technologies
No
Memory channels supported by processor
Single
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Other features
Dimensions (WxDxH)
429 x 442 x 44 mm
Compatible operating systems
Windows Mac Linux Unix
Networking features
Gigabit Ethernet
Minimum system requirements
Internet Explorer 7+
Interface type
USB 2.0
Ports quantity
7
Host interface
RJ-45
Certification
BSMI, C-Tick, CE, FCC, UK, VCCI
Processor ARK ID
49490
Source Testseek summary Average rating
Reviews
Updated:
2013-09-26 06:48:49
Uk has collected 2 expert reviews for D-Link ShareCenter Pro 1550 Intel Atom® D525 2 GB and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
channelpro.co.uk
Updated:
2013-09-26 06:48:48
A low-cost 1U rack NAS appliance with plenty of backup features and redundant power suppliesRating: 4Average: 4 (1 vote) The ShareCenter Pro 1550 breaks new ground for D-Link. Aimed at small businesses, this 1U four-bay system is its first rack-mount N...
80%
alphr.com
Updated:
2013-09-26 06:48:48
The ShareCenter Pro 1550 breaks new ground for D-Link. Aimed at small businesses, this 1U four-bay system is its first rack-mount NAS/IP SAN appliance, with a low-cost file-sharing and backup option, and redundant power supplies. The appliance is sold di...
Bottom line A low-cost 1U rack NAS appliance with plenty of backup features and redundant power supplies...
67%
Brand Image Product code Product Stock Price from
D-Link ShareCenter Storage server HDD Black D-Link ShareCenter Storage server HDD Black
(show image)
DNS-340L ShareCenter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)