location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS RT 10,000VA RM 230V uninterruptible power supply (UPS) 10 kVA 8400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS RT 10,000VA RM 230V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SURT10000RMXLI show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC Smart-UPS RT 10,000VA RM 230V uninterruptible power supply (UPS) 10 kVA 8400 W :
The long product name of APC Smart-UPS RT 10,000VA RM 230V uninterruptible power supply (UPS) 10 kVA 8400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Smart-UPS RT 10,000VA RM 230V
More>>>
APC Smart-UPS RT 10,000VA RM 230V uninterruptible power supply (UPS) 10 kVA 8400 W:
The official description of APC Smart-UPS RT 10,000VA RM 230V uninterruptible power supply (UPS) 10 kVA 8400 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Smart-UPS RT, 10000VA/8000W, Input 230V/Output 230V, Interface Port DB-9 RS-232, RJ-45 10/100 Base-T, Smart-Slot, Extended runtime model, Rack Height 6 U

Includes: CD with software, Rack Mounting support rails, Service Manual, Smart UPS signalling RS-232 cable, User Manual, Web/SNMP Management Card


General Features:

Audible Alarms,
Automatic internal bypass,
Automatic restart of loads after UPS shutdown,
Automatic self-test,
Cold-start capable,
Disconnected battery notification,
Flash-upgradeable firmware,
Frequency and voltage regulation,
Generator Compatible,
Hot-swappable batteries,
InfraStruXure Manager Compatible,
Input Power Factor Correction,
Intelligent Battery Management,
LED status indicators,
Network manageable,
Plug-and-Play external batteries,
Power conditioning,
Predictive failure notification,
Rack/Tower Convertible,
Resettable circuit breakers,
Safety-agency approved,
Scalable runtime,
Serial Connectivity,
SmartSlot,
User-replaceable batteries.

Short summary description APC Smart-UPS RT 10,000VA RM 230V uninterruptible power supply (UPS) 10 kVA 8400 W:
This short summary of the APC Smart-UPS RT 10,000VA RM 230V uninterruptible power supply (UPS) 10 kVA 8400 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS RT 10,000VA RM 230V, 10 kVA, 8400 W, 4 min, 13.2 min, RBC44, Black

Long summary description APC Smart-UPS RT 10,000VA RM 230V uninterruptible power supply (UPS) 10 kVA 8400 W:
This is an auto-generated long summary of APC Smart-UPS RT 10,000VA RM 230V uninterruptible power supply (UPS) 10 kVA 8400 W based on the first three specs of the first five spec groups.

APC Smart-UPS RT 10,000VA RM 230V. Output power capacity: 10 kVA, Output power: 8400 W. Typical backup time at full load: 4 min, Typical backup time at half load: 13.2 min, Replacement battery cartridge: RBC44. Product colour: Black. Weight: 111 kg. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: DB-9 RS-232, RJ-45 10/100 Base-T, Smart-Slot, Output connections: (1) Hard Wire 3-wire (H N + G) (4) IEC 320 C13 (4) IEC 320 C19 (4) IEC Jumpers

Features
Output power capacity *
10 kVA
Output power *
8400 W
Emergency Power Off (EPO)
Yes
Battery
Typical backup time at full load
4 min
Typical backup time at half load
13.2 min
Replacement battery cartridge
RBC44
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
111 kg
Other features
I/O ports
Pre-Installed SmartSlot Cards - AP9619
Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Interface
DB-9 RS-232, RJ-45 10/100 Base-T, Smart-Slot
Output connections
(1) Hard Wire 3-wire (H N + G) (4) IEC 320 C13 (4) IEC 320 C19 (4) IEC Jumpers
Input connection type
Hard Wire 3 wire (1PH+1PH+G), Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
430 x 660 x 260 mm
Nominal output voltage
230 V
Output voltage note
Configurable for 220: 230 or 240 nominal output voltage
Filtering description
0.3% IEEE/UL 1449
Nominal input voltage
230 V
Country Distributor
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Italia 1 distributor(s)