location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay Keystone Module USB-C Connector, USB 3.2 Gen 2 (10 Gbit/s), white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keystone Module USB-C Connector, USB 3.2 Gen 2 (10 Gbit/s), white
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61262
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849612626
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2023 11:40:15
The date of the most recent change of this product data-sheet in Icecat.
Product data sheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay Keystone Module USB-C Connector, USB 3.2 Gen 2 (10 Gbit/s), white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB type C connector supports particularly fast data and video transmission at up to 10 Gbit/s
  • - UHD-capable with resolutions of up to 4K @ 60 Hz (3840 x 2160 pixels)
  • - Extremely versatile, e.g. to connect 2x USB-C™ cables and extend your connection or as a Keystone jack in a distribution panel, wall socket or desk insert
  • - Practical solution for the office, hotel or even conference room with structured cabling to connect projectors, notebooks and smartphones
  • - The Keystone jack adapter with a female to female connection is attached to the patch panel or chassis by snap-in mounting
  • - Suitable for USB Power Delivery up to max. 5 A/100 W and a rated voltage of 5-20 V at 5 A rated current in standard operation
  • - USB-C™ coupler with SuperSpeed USB 10Gbps, backwards compatible with Hi-Speed USB and USB 3.2 Gen 1 SuperSpeed USB 5Gbps
Long product name Goobay Keystone Module USB-C Connector, USB 3.2 Gen 2 (10 Gbit/s), white :
The long product name of Goobay Keystone Module USB-C Connector, USB 3.2 Gen 2 (10 Gbit/s), white. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keystone Module USB-C Connector, USB 3.2 Gen 2 (10 Gbit/s), white
More>>>
Short summary description Goobay Keystone Module USB-C Connector, USB 3.2 Gen 2 (10 Gbit/s), white:
This short summary of the Goobay Keystone Module USB-C Connector, USB 3.2 Gen 2 (10 Gbit/s), white data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay Keystone Module USB-C Connector, USB 3.2 Gen 2 (10 Gbit/s), white, Flat, White, USB C, USB C, Female, Female

Long summary description Goobay Keystone Module USB-C Connector, USB 3.2 Gen 2 (10 Gbit/s), white:
This is an auto-generated long summary of Goobay Keystone Module USB-C Connector, USB 3.2 Gen 2 (10 Gbit/s), white based on the first three specs of the first five spec groups.

Goobay Keystone Module USB-C Connector, USB 3.2 Gen 2 (10 Gbit/s), white. Construction type: Flat, Product colour: White, Connector 1: USB C. Package type: Bulk

Brand Image Product code Product Stock Price from
Goobay

Goobay 80017 keystone module
(show image)
80017 80017 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 79927 keystone module
(show image)
79927 79927 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 79669 keystone module
(show image)
79669 79669 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 79933 keystone module
(show image)
79933 79933 0.00
(excl. VAT)
0 (incl. VAT)