location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Falk Outdoor Navigation NEO 550 navigator Handheld 12.7 cm (5") Touchscreen 198 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Falk Outdoor Navigation Check ‘Falk Outdoor Navigation’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NEO 550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1673400000 show
Show alternative article codes used in the online market place
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Falk Outdoor Navigation’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Falk Outdoor Navigation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2018 00:37:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Falk Outdoor Navigation NEO 550 navigator Handheld 12.7 cm (5") Touchscreen 198 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld 12.7 cm (5") Black
  • - Auto
  • - Traffic Message Channel (TMC) Lane guidance
  • - Touchscreen Widescreen
  • - Bluetooth
  • - Text-to-speech message reader
  • - Lithium-Ion (Li-Ion) 1200 mAh
More>>>
Short summary description Falk Outdoor Navigation NEO 550 navigator Handheld 12.7 cm (5") Touchscreen 198 g Black:
This short summary of the Falk Outdoor Navigation NEO 550 navigator Handheld 12.7 cm (5") Touchscreen 198 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Falk Outdoor Navigation NEO 550, All Europe, 2D/3D, 12.7 cm (5"), Flash, microSDHC, 4 GB

Long summary description Falk Outdoor Navigation NEO 550 navigator Handheld 12.7 cm (5") Touchscreen 198 g Black:
This is an auto-generated long summary of Falk Outdoor Navigation NEO 550 navigator Handheld 12.7 cm (5") Touchscreen 198 g Black based on the first three specs of the first five spec groups.

Falk Outdoor Navigation NEO 550. Map coverage: All Europe, Map view options: 2D/3D. Display diagonal: 12.7 cm (5"). Storage media type: Flash, Compatible memory cards: microSDHC, Included memory card size: 4 GB. Form factor: Handheld, Product colour: Black. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh

Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 14:18:09
Uk has collected 1 expert review for Falk Outdoor Navigation NEO 550 navigator Handheld 12.7 cm (5") Touchscreen 198 g Black and the rating is 91 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
91%