Dynabook logo

Dynabook Tecra A50-K-1A3

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30442
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Dynabook Tecra A50-K-1A3:
  • - Windows 11 Pro (Windows 10 Pro preinstalled through downgrade rights¹)
  • - 12th Generation Intel® Core™ i5-1235U Processor
  • - 39.6cm (15.6”) , Full HD non-reflective High Brightness eDP™ IPS display with LED sidelighting and 16:9 aspect ratio
  • - Solid State Drive NVMe™ M.2 PCIe 256 GB
  • - Mystic Blue
  • - 8,192 MB, DDR4 RAM (3200 MHz)
  • - Intel® Iris® Xe Graphics
  • - maximum life : up to 8h22min (MobileMark™ 2018 running Windows 11) MobileMark is a trademark of Business Applications Performance Corporation.
  • - weight : starting from 1.65 kg
  • - W x L x H : 358.2 x 236.9 x 19.9 mm
  • - A1PML20E11PD (PML20E-15H008EN)
Warranty:
1 year EMEA Carry-in including Pick-up & Return in the UK & Ireland
Long product name Dynabook Tecra A50-K-1A3:

15.6", 1920 x 1080, Intel Core i5-1235U 4.4GHz, 8GB DDR4 RAM (3200 MHz), 256GB SSD, 2x USB 3.2, 2x Thunderbolt 4, HDMI 2.0, Bluetooth 5.2, Wi-Fi 6E, Windows 10 Pro 64-bit

Short summary description Dynabook Tecra A50-K-1A3:

Dynabook Tecra A50-K-1A3, Intel® Core™ i5, 3.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Dynabook Tecra A50-K-1A3:

Dynabook Tecra A50-K-1A3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1235U, Processor frequency: 3.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Blue

Reasons to buy
Specs
Recommended products
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.