location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra UC Voice 550 MS Duo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra UC Voice 550 MS Duo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5599-823-109
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991013870
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra UC Voice 550 MS Duo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flexible boom arm tip for optimal positioning - The Jabra UC Voice 550 headset has a flexible boom tip arm to ensure the ideal microphone placement.
  • - HD Voice - High quality audio for crystal clear conversations Enjoy high-definition sound with HD Voice and get crystal clear, intelligible communication
  • - Peak Stop - Peak Stop technology immediately removes potentially harmful loud sounds or tones before they reach your ears and keeps the sound level within the safe range to protect your hearing
  • - UC Plug-And-Play - Jabra devices feature intuitive call control and seamless connection to all leading UC applications and softphones.
  • - Noise Canceling Microphone reduces unwanted background noise and the noise-canceling microphones reduce unwanted background noise and are ideal in crowded and noisy, open office environments.
  • - Hifi Sound
Long product name Jabra UC Voice 550 MS Duo :
The long product name of Jabra UC Voice 550 MS Duo. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra UC Voice 550 MS Duo
More>>>
Jabra UC Voice 550 MS Duo:
The official description of Jabra UC Voice 550 MS Duo as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Jabra UC Voice™ 550 MS Duo headset is a full-featured stereo headset ideal for professional users who need comfort and reliability. Padded headbands, wideband sound and noise-cancelling microphones deliver professional grade performance. Optimised for Microsoft Lync.

A classic corded headset series for Unified Communications environments, representing a comfortable option for offices with a number of desk-based professionals.

Short summary description Jabra UC Voice 550 MS Duo:
This short summary of the Jabra UC Voice 550 MS Duo data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra UC Voice 550 MS Duo, Wired, Office/Call center, Headset

Long summary description Jabra UC Voice 550 MS Duo:
This is an auto-generated long summary of Jabra UC Voice 550 MS Duo based on the first three specs of the first five spec groups.

Jabra UC Voice 550 MS Duo. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Office/Call center

Crystal-clear sound

The Jabra UC Voice™ 550 headset features crystal-clear wideband sound and HD Voice for voice calls and multimedia while the noise-cancelling microphone filters out ambient noise.

Designed for comfort

The Jabra UC Voice™ 550 headset is designed for maximum comfort with soft leatherette padding on the headband and ear cushions.

Easy to deploy and operate

The Jabra UC Voice™ 550 headset is certified and optimised for use with all major UC platforms, is USB plug-and-play ready and features simple call control through the in-line switch on the cord. All this equals stress-free deployment and fast user uptake.

Flexible boom-arm tip for optimal positioning

The Jabra UC Voice™ 550 headset’s flexible boom-arm allows you to position the microphone ideally for optimal voice clarity.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Hearing protection technologies
Jabra PeakStop
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Bluetooth
Yes
Headphones
Ear coupling *
Circumaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone mute
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Packaging content
Quick start guide
Yes
Carrying case
Yes
Windscreen included
Yes
Ear pad material
Faux leather
Other features
Compatibility
Microsoft Lync, Microsoft Office Communicator
Travel pouch
Yes
Compatible operating systems
Windows XP, Windows Vista (32-bit, 64-bit), Windows 7 (32-bit, 64-bit)
Digital Signal Processing (DSP)
Yes
Brand Image Product code Product Stock Price from
Jabra BIZ 2400 MS USB Jabra BIZ 2400 MS USB
(show image)
2499-823-104 Jabra BIZ 2400 MS USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Duo Jabra BIZ 2400 Duo
(show image)
2409-700-104 Jabra BIZ 2400 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Mono, 3-in-1 Jabra BIZ 2400 Mono, 3-in-1
(show image)
2406-820-104 Jabra BIZ 2400 Mono, 3-in-1 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Mono, SoundTube, Narrow Band Jabra GN2000 Mono, SoundTube, Narrow Band
(show image)
2003-320-104 Jabra GN2000 Mono, SoundTube, Narrow Band 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Jabra GN2000
(show image)
2003-820-104 Jabra GN2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Duo, SoundTube Jabra GN2000 Duo, SoundTube
(show image)
2019-02-04 Jabra GN2000 Duo, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Mono, SoundTube Jabra GN2000 Mono, SoundTube
(show image)
2013-02-04 Jabra GN2000 Mono, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)