location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Symantec ™ AntiVirus 2012 Antivirus security Dutch 1 license(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Symantec Check ‘Symantec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
™ AntiVirus 2012
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21197064
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘Symantec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Symantec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Symantec ™ AntiVirus 2012 Antivirus security Dutch 1 license(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Antivirus security
  • - 1 license(s)
  • - Dutch
  • - Minimum storage drive space: 300 MB
  • - Minimum RAM: 256 MB
Long product name Symantec ™ AntiVirus 2012 Antivirus security Dutch 1 license(s) :
The long product name of Symantec ™ AntiVirus 2012 Antivirus security Dutch 1 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AntiVirus 2012, 1U, 3 PC, Win, NL
More>>>
Short summary description Symantec ™ AntiVirus 2012 Antivirus security Dutch 1 license(s):
This short summary of the Symantec ™ AntiVirus 2012 Antivirus security Dutch 1 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Symantec ™ AntiVirus 2012, 1 license(s)

Long summary description Symantec ™ AntiVirus 2012 Antivirus security Dutch 1 license(s):
This is an auto-generated long summary of Symantec ™ AntiVirus 2012 Antivirus security Dutch 1 license(s) based on the first three specs of the first five spec groups.

Symantec ™ AntiVirus 2012. License quantity: 1 license(s). Minimum storage drive space: 300 MB, Minimum RAM: 256 MB

Source Testseek summary Average rating
Reviews
Updated:
2013-09-04 09:06:06
Uk has collected 9 expert reviews for Symantec ™ AntiVirus 2012 Antivirus security Dutch 1 license(s) and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
impulsegamer.com
Updated:
2013-09-04 09:06:06
Symantec's latest antivirus program returns with Norton AntiVirus 2012 which offers users an affordable internet security package for their PC. The best aspect about Norton AntiVirus 2012 is the learning curve to install and use this program which is a...
90%
gadgetspeak.com
Updated:
2013-09-04 09:06:06
As we approach the final quarter of a year, it means the release of titles bearing next year’s designation will begin to pick up speed. This is especially true of titles that provide protection against the various malware threats that attempt to take c...
92%
thetechnoclast.com
Updated:
2016-12-30 00:20:08
The Norton Antivirus 2012 and Norton 360 All-In-One SecurityVery few people could really identify what a good Antivirus does. You may ask, “Why do you think that? Isn't an Antivirus' job to prevent you from getting infected with computer viruses and slowi...
0%
pcmag.com
Updated:
2013-09-04 09:06:06
Love them or loathe them, everybody has an opinion about Symantec's Norton security products. Hoping to get more love, Symantec made big changes both visible and invisible in Norton AntiVirus 2012 ($39.99 direct). The new look definitely seems friendli...
Good Very good scores in both malware blocking and removal, Rated highly by independent labs, Offers additional tools to remove persistent malware, Powerful intrusion prevention system, Integrates with other Norton products...
Bad Web-based protection not as powerful as that of full Norton suite, May erroneously identify very obscure utilities as risky...
Bottom line Both PCMag's tests and tests by independent lab rate this antivirus as a very good choice for both cleaning up malware-infested systems and keeping clean systems clean. Norton AntiVirus 2012 is our Editors' Choice for standalone antivirus...
90%
Brand Image Product code Product Stock Price from
Symantec

Symantec Internet Security 2012 (1U, 3PC's, NL) + Utilities 15.0 PROMOTIE Antivirus security Dutch 1 license(s)
(show image)
21201522 Internet Security 2012 (1U, 3PC's, NL) + Utilities 15.0 PROMOTIE 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec Internet Security 2012 UPGRADE, 1U, 3 PC's, NL Antivirus security Dutch 1 license(s)
(show image)
21197027 Internet Security 2012 UPGRADE, 1U, 3 PC's, NL 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec ™ Internet Security 2012 Antivirus security Full Dutch
(show image)
21196882 ™ Internet Security 2012 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec Internet Security 2012 + Utilities 15.0 Antivirus security 1 license(s)
(show image)
21201485 Internet Security 2012 + Utilities 15.0 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec AntiVirus 2012 Antivirus security
(show image)
21202147 AntiVirus 2012 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec Internet Security 2012 Antivirus security
(show image)
21202137 Internet Security 2012 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec AntiVirus 2012 Antivirus security 5 license(s)
(show image)
21201315 AntiVirus 2012 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec AntiVirus 2012 Antivirus security 5 license(s)
(show image)
21201314 AntiVirus 2012 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec Internet Security 2012 Antivirus security 5 license(s)
(show image)
21197106 Internet Security 2012 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec Internet Security 2012 Antivirus security 1 license(s)
(show image)
21197004 Internet Security 2012 0.00
(excl. VAT)
0 (incl. VAT)