location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-L2375DW 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-L2375DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HLL2375DWZU1 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 13:20:11
The date of the most recent change of this product data-sheet in Icecat.
Brother HLL2375DWZU1 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother HL-L2375DW 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fast print speeds of up to 34 pages per minute
  • - Automatic 2-sided (duplex) print
  • - 250 sheet paper Input
  • - Built in wired and wireless connectivity
  • - Up to 3,000 page optional high-yield toner
  • - 64MB memory
Long product name Brother HL-L2375DW 2400 x 600 DPI A4 Wi-Fi :
The long product name of Brother HL-L2375DW 2400 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-L2375DW - 32ppm, 2400×600 dpi, A4, 600Mhz CPU, 64MB, USB 2.0, Ethernet, WLan, 500W, 49dB, 7.2kg
More>>>
Brother HL-L2375DW 2400 x 600 DPI A4 Wi-Fi:
The official description of Brother HL-L2375DW 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother’s HL-L2375DW brings you a fast, reliable and cost-effective printer. It’s perfect for home printing or simple operations, and ensures quality prints on every page. Featuring print speeds of up to 34ppm, automatic 2-sided (duplex) printing, up to 3,000 page optional high-yield toner and a 250-sheet paper input, it has all the essentials you need to get the job done. And, with built-in wired and wireless connectivity, this printer can turn your home office into a home business, effortlessly merging your digital and print life.

Short summary description Brother HL-L2375DW 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Brother HL-L2375DW 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-L2375DW, Laser, 2400 x 600 DPI, A4, 32 ppm, Duplex printing, Network ready

Long summary description Brother HL-L2375DW 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-L2375DW 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-L2375DW. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Black

Printing
Duplex printing mode
Auto/Manual
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Duplex print speed (black, normal quality, A4/US Letter)
8 ppm
Warm-up time
26 s
Warm-up time (from sleep mode)
9 s
Time to first page (black, normal)
8.5 s
Features
Recommended duty cycle
250 - 2000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 6
Number of printer fonts
66
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 230 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, SMTP Client, IPP/IPPS, FTP Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Print)
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, SMTP Client, FTP Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMPv6, Web Services (Print)
Web-based management
Yes
Mobile printing technologies
Apple AirPrint, Epson iPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
49 dB
Sound power level (standby)
30 dB
Design
Product colour *
Black
Built-in display *
Yes
Display
LCD
Display number of lines
1 lines
Power
Power consumption (printing) *
500 W
Power consumption (ready)
4.4 W
Power consumption (standby)
48 W
Power consumption (off)
0.6 W
Energy Star Typical Electricity Consumption (TEC)
1.227 kWh/week
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 x64, Windows Server 2016
Weight & dimensions
Width
356 mm
Depth
360 mm
Height
185 mm
Weight
7.2 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
700 pages
Drivers included
Yes
Manual
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)