location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP TW10 data projector 1200 ANSI lumens LCD WVGA (854x480)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP TW10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EMP-TW10
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2023 13:16:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP TW10 data projector 1200 ANSI lumens LCD WVGA (854x480)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 1200 ANSI lumens
  • - Lamp 3000 h
  • - WVGA (854x480) 16:9 800:1
  • - 200 W
Long product name Epson EMP TW10 data projector 1200 ANSI lumens LCD WVGA (854x480) :
The long product name of Epson EMP TW10 data projector 1200 ANSI lumens LCD WVGA (854x480). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EPSON EMP-TW10 home projector, 80" image/2m, TV, DVD, video, PC, games consoles
More>>>
Epson EMP TW10 data projector 1200 ANSI lumens LCD WVGA (854x480):
The official description of Epson EMP TW10 data projector 1200 ANSI lumens LCD WVGA (854x480) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine being able to watch your favourite films, home videos, and sport, or even play games on a giant screen in your own home. The stylish new EPSON EMP-TW10 projector will transform your living room into a cinema within seconds, giving you a beautifully clear picture. All you need to do is add the popcorn!

Short summary description Epson EMP TW10 data projector 1200 ANSI lumens LCD WVGA (854x480):
This short summary of the Epson EMP TW10 data projector 1200 ANSI lumens LCD WVGA (854x480) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP TW10, 1200 ANSI lumens, LCD, WVGA (854x480), 800:1, 16:9, 15 - 92 kHz

Long summary description Epson EMP TW10 data projector 1200 ANSI lumens LCD WVGA (854x480):
This is an auto-generated long summary of Epson EMP TW10 data projector 1200 ANSI lumens LCD WVGA (854x480) based on the first three specs of the first five spec groups.

Epson EMP TW10. Projector brightness: 1200 ANSI lumens, Projection technology: LCD, Projector native resolution: WVGA (854x480). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Market positioning: Home cinema. Display diagonal: 1.4 cm (0.55"). Power consumption (typical): 200 W

Projector
Projector brightness *
1200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WVGA (854x480)
Contrast ratio (typical) *
800:1
Native aspect ratio *
16:9
Horizontal scan range
15 - 92 kHz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
UHE
Lamp power
130 W
Multimedia
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Display
Display diagonal
1.4 cm (0.55")
Power
Power consumption (typical) *
200 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
3.6 kg
Other features
Dimensions (WxDxH)
402 x 294 x 114 mm
I/O ports
Video: Mini D-sub 15pin x1 Blue-molding RCA x 4 (Red / Green / Blue / Yellow) (in common with Component Video and Composite Video terminal) Audio: RCA x 2 (White/Red)
Resolution
1024 x 768 pixels
Country Distributor
United Kingdom 1 distributor(s)