location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson GT-S55N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B202301NP
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson GT-S55N
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning
  • - LCD
  • - A4 Scanning media types supported: Card stock, Plain paper
  • - Maximum scan size: 216 x 914 mm Sensor type: CCD
  • - USB port Ethernet LAN
  • - 40 W
Long product name Epson GT-S55N :
The long product name of Epson GT-S55N. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GT-S55N, CCD, 600DPI, 25ppm, USB 2.0, LCD, 5kg, grey
More>>>
Epson GT-S55N:
The official description of Epson GT-S55N as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highly productive: The GT-S55N scans up to 25 pages per minute in simplex or 50 images per minute in duplex, in mono and colour, at 200dpi. Double-sided pages are scanned in a single pass, while a 75-sheet automatic document feeder is perfect for large-volume jobs.

Easy to integrate: Designed to fit seamlessly into virtually any document management system and workflow process, the GT-S55N is fully compatible with complex IT environments. It also comes network-ready for sharing between multiple users.

Simplify tasks: Complicated jobs, such as organising documents and reports, converting business cards into a database or enhancing text, become effortless thanks to Epson's advanced software and imaging technology. Customise up to 10 'scan to job' functions to scan and send files where you want them with just a single touch of a button.

Eco-friendly: Epson ReadyScan LED technology means no warm-up time and lower power consumption, reducing costs and environmental impact. The GT-S55N is also a mercury-free product, making it more environmentally-conscious.

Short summary description Epson GT-S55N:
This short summary of the Epson GT-S55N data-sheet is auto-generated and uses the product title and the first six key specs.

Epson GT-S55N, 216 x 914 mm, 600 x 600 DPI, 48 bit, 24 bit, 25 ppm, 25 ppm

Long summary description Epson GT-S55N:
This is an auto-generated long summary of Epson GT-S55N based on the first three specs of the first five spec groups.

Epson GT-S55N. Maximum scan size: 216 x 914 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: Grey, Display: LCD. Sensor type: CCD, Light source: RGB LED, Scan file formats: JPG, PDF, TIFF. Standard input capacity: 75 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Plain paper, ISO A-series sizes (A0...A9): A4, A5, A6, A8

Scanning
Maximum scan size *
216 x 914 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Output colour depth
24 bit
Film scanning
No
ADF scan speed (b/w, A4)
25 ppm
ADF scan speed (colour, A4)
25 ppm
Duplex ADF scan speed (b/w, A4)
50 ipm
Duplex ADF scan speed (colour, A4)
50 ipm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Grey
Display
LCD
Performance
Sensor type *
CCD
Light source
RGB LED
Scan file formats
JPG, PDF, TIFF
Scan to
E-mail, FTP
Input capacity
Standard input capacity
75 sheets
Paper handling
Scanning media types supported
Card stock, Plain paper
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A8
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
45 - 200 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
Ethernet, USB 2.0
Power
Power consumption (typical)
40 W
Power consumption (standby)
5 W
Input voltage
220-240 V
Network
Ethernet LAN
Yes
Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
295 mm
Package depth
398 mm
Package height
316 mm
Package weight
7.26 kg
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
USB required
Yes
Weight & dimensions
Width
303 mm
Depth
202 mm
Height
213 mm
Weight
5 kg
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
48 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.05 m
Products per pallet layer
8 pc(s)
Products per pallet layer (UK)
8 pc(s)
Products per pallet (UK)
48 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.05 m
Country Distributor
United Kingdom 1 distributor(s)