location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Hi-fi headphones SHP8000/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hi-fi headphones SHP8000/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHP8000/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410710229
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Hi-fi headphones SHP8000/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-resolution audio
  • - Over-ear
Long product name Philips Hi-fi headphones SHP8000/10 :
The long product name of Philips Hi-fi headphones SHP8000/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40mm, Neodymium, 32ohm, 15 - 24000Hz, 104dB, 100mW
More>>>
Philips Hi-fi headphones SHP8000/10:
The official description of Philips Hi-fi headphones SHP8000/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect listening experience
- Acoustically tuned 40mm speakers for detail balanced sound
- Over-the-ear type provides excellent sound isolation

Comfortable for long use
- 3D inner headband adjusts automatically to your head shape
- Deluxe memory foam FloatingCushions for a perfect fit
- Steel headband for strength and durability

Convenience
- 1.6m extension cable + 1.4m cable suitable for any occasions
- 3.5-6.3mm adaptor included
- Single-sided cable reduces tangling

Short summary description Philips Hi-fi headphones SHP8000/10:
This short summary of the Philips Hi-fi headphones SHP8000/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Hi-fi headphones SHP8000/10, Wired, 15 - 24000 Hz, Music, Headphones, Black

Long summary description Philips Hi-fi headphones SHP8000/10:
This is an auto-generated long summary of Philips Hi-fi headphones SHP8000/10 based on the first three specs of the first five spec groups.

Philips Hi-fi headphones SHP8000/10. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 15 - 24000 Hz. Cable length: 1.6 m, Product colour: Black

High-resolution audio
High-resolution audio

High-Resolution Audio offers the best in audio performance, reproducing original studio master recordings more faithfully than 16-bit/44.1-kHz CD formats. This uncompromising quality makes High-Resolution Audio the best sound companion for the music lover. These headphones meet the stringent standards required for the Hi-Res Audio stamp of quality.

iF design awards 2012

Established in 1953, the iF Design Award is the most coveted product design prize today.

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 10:49:10
Uk has collected 3 expert reviews for Philips Hi-fi headphones SHP8000/10 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
Philips TV listening headphones SHP6000TV/10 Philips TV listening headphones SHP6000TV/10
(show image)
SHP6000TV/10 TV listening headphones SHP6000TV/10
Country Distributor
Deutschland 1 distributor(s)