Ricoh logo

Ricoh SP 1200S Laser A4 2400 x 600 DPI 22 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46199
Info modified on:
21 Oct 2022, 10:32:10
Long product name Ricoh SP 1200S Laser A4 2400 x 600 DPI 22 ppm:

SP 1200S, print: 2400x600DPI, 22ppm, copy: 600x600DPI, 22cpm, scan: 600x2400DPI, 16MB, USB 2.0, 11.1kg

Ricoh SP 1200S Laser A4 2400 x 600 DPI 22 ppm:

As a small business you need all-round performance at the lowest possible cost. That’s what Ricohgives you with the multifunctional Aficio SP 1200S/SP 1200SF. It prints, copies, scans and faxes(Aficio SP 1200SF) from one compact, desktop unit. It delivers professional document quality and effortless usability. Above all, the Aficio SP 1200S/SP 1200SF are as flexible and efficient as you have to be - day in, day out.

- High productivity (22 ppm);
- Space-saving footprint;
- Professional results;
- Colour scanning;
- Easy maintenance.

Short summary description Ricoh SP 1200S Laser A4 2400 x 600 DPI 22 ppm:

Ricoh SP 1200S, Laser, Mono printing, 2400 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Ricoh SP 1200S Laser A4 2400 x 600 DPI 22 ppm:

Ricoh SP 1200S. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.