location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio GX e3300N inkjet printer Colour 3600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio GX e3300N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
972434 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio GX e3300N inkjet printer Colour 3600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 3600 x 1200 DPI Colour
  • - A4 29 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port
Warranty:
Long product name Ricoh Aficio GX e3300N inkjet printer Colour 3600 x 1200 DPI A4 :
The long product name of Ricoh Aficio GX e3300N inkjet printer Colour 3600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio GX e3300N - 29ppm, 36W, 16MB, USB, Fast Ethernet
More>>>
Ricoh Aficio GX e3300N inkjet printer Colour 3600 x 1200 DPI A4:
The official description of Ricoh Aficio GX e3300N inkjet printer Colour 3600 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Aficio™GX e3300N and GX e3350N are high-performance colour printers for small/home offices. They are perfect for individual business use, or in networks of small workgroups. They are based on Ricoh’s unique and successful GelSprinter™ technology. Low carbon emission and power consumption are among their environment-friendly characteristics.

- Print speeds up to 29 ppm.
- Sharp image quality on plain paper.
- Low Total Cost of Ownership.
- Network capability.
- ECOnomy Color at almost B/W cost.

Short summary description Ricoh Aficio GX e3300N inkjet printer Colour 3600 x 1200 DPI A4:
This short summary of the Ricoh Aficio GX e3300N inkjet printer Colour 3600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio GX e3300N, Colour, 3600 x 1200 DPI, 4, A4, 10000 pages per month, 29 ppm

Long summary description Ricoh Aficio GX e3300N inkjet printer Colour 3600 x 1200 DPI A4:
This is an auto-generated long summary of Ricoh Aficio GX e3300N inkjet printer Colour 3600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio GX e3300N. Colour, Number of print cartridges: 4, Maximum duty cycle: 10000 pages per month. Maximum resolution: 3600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 29 ppm

Features
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
10000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
3600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Print speed (colour, normal quality, A4/US Letter)
29 ppm
Warm-up time
35 s
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
7.5 s
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
350 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 1.1, USB 2.0
Network
Supported network protocols
TCP/IP
Performance
Internal memory *
16 MB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
36 W
Power consumption (standby)
2.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Weight & dimensions
Width
420 mm
Depth
485 mm
Height
259 mm
Weight
14 kg
Other features
Networking features
Fast Ethernet