location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E232 laserprinter 1200 x 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E232 laserprinter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22S0210
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark E232 laserprinter 1200 x 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 2400 DPI
  • - 21 ppm
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 16 MB 200 MHz
Warranty: One Year Return-to-Base
Long product name Lexmark E232 laserprinter 1200 x 2400 DPI :
The long product name of Lexmark E232 laserprinter 1200 x 2400 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E232 Monochrome Laser Printer
More>>>
Lexmark E232 laserprinter 1200 x 2400 DPI:
The official description of Lexmark E232 laserprinter 1200 x 2400 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lexmark's E232 is the perfect high-performance desktop partner. It's also designed to make your life easier. It uses innovative toner cartridges that are ultra-clean and simple to replace. And it comes standard with both Parallel and USB support for hassle-free connection to PCs and Macs. You can produce crisp, high-quality documents over a wide range of media, including labels and transparencies, and benefit from a smooth, reliable feed thanks to Lexmark's AccuFeed system and integrated paper drawer. The E232 is also the smallest printer in its class, so it's perfect for any space-sensitive area.
Intuitive operator panel and easy paper loading for straight forward installation and operation. Includes parallel and USB support. Toner low indicator, toner saver mode and job cancel button help you save time and money.
Sturdy industrial design (for small space sensitive areas) supports up to 10,000 pages per month with an integrated paper drawer for reliable paper feed.
Performance: Fast 22 ppm (letter), 21 ppm (A4) printing, less than 8.5 second time to first page, 200 MHz processor and 16MB of memory.
Adjustable print resolution settings let you optimize print quality and performance. Supports high quality results on a range of media weights and types.

Short summary description Lexmark E232 laserprinter 1200 x 2400 DPI:
This short summary of the Lexmark E232 laserprinter 1200 x 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E232 laserprinter, Laser, 1200 x 2400 DPI, 21 ppm

Long summary description Lexmark E232 laserprinter 1200 x 2400 DPI:
This is an auto-generated long summary of Lexmark E232 laserprinter 1200 x 2400 DPI based on the first three specs of the first five spec groups.

Lexmark E232 laserprinter. Print technology: Laser. Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 2400 DPI, Print speed (black, normal quality, A4/US Letter): 21 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
10000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
800 sheets
Maximum output capacity
150 sheets
Performance
Internal memory *
16 MB
Performance
Maximum internal memory
80 MB
Processor frequency
200 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
30 dB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
1420 x 870 x 1217 mm
Weight
9.98 kg
Dimensions (WxDxH)
396 x 353 x 249 mm
Logistics data
Products per pallet
18 pc(s)
Other features
Mac compatibility
Yes
Package dimensions (WxDxH)
460 x 420 x 355 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:45:41
Uk has collected 3 expert reviews for Lexmark E232 laserprinter 1200 x 2400 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-05 10:09:44
The Lexmark E232 is an entry-level mono laser aimed at home users with an eye on speed. If you need fast delivery of mono text or graphics documents, the E232 should be on your wishlist. Despite its low specifications we coaxed decent performance from...
60%
v3.co.uk
Updated:
2011-10-03 22:45:41
The design is not the only thing that stands out about this printer. It is also extremely fast. In our tests, it took just 35 seconds to print a 10-page text document. A 10-page PDF document took 41 seconds, as did 10 pages of mixed content (text and grap...
100%
Country Distributor
United Kingdom 1 distributor(s)