location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS RT 2000VA RM 230V uninterruptible power supply (UPS) 2 kVA 1400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS RT 2000VA RM 230V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SURT2000RMXLI show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:37:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart-UPS RT 2000VA RM 230V uninterruptible power supply (UPS) 2 kVA 1400 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 kVA 1400 W
  • - Sealed Lead Acid (VRLA)
  • - Black
Warranty: 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC Smart-UPS RT 2000VA RM 230V uninterruptible power supply (UPS) 2 kVA 1400 W :
The long product name of APC Smart-UPS RT 2000VA RM 230V uninterruptible power supply (UPS) 2 kVA 1400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS RT, 2000VA/1400W, Input 230V/Output 230V, Interface Port DB-9 RS-232, SmartSlot, Extended runtime model, Rack Height 2 U
More>>>
APC Smart-UPS RT 2000VA RM 230V uninterruptible power supply (UPS) 2 kVA 1400 W:
The official description of APC Smart-UPS RT 2000VA RM 230V uninterruptible power supply (UPS) 2 kVA 1400 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A versatile UPS developed for the harshest power conditions in the world.

APC Smart-UPS RT is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Capable of supporting 10kVA in a 6U rack/tower convertible form, users can support power hungry blade servers or heavily loaded equipment racks. This flexible form factor allows standardization across multiple applications. High power internal chargers allow virtually unlimited additional matching battery packs to comply with aggressive runtime demands of business-critical systems. Customers with harsh power environments looking for extremely tight voltage and frequency regulation, internal bypass, and input power factor correction typical of double conversion online topology will get them in the Smart-UPS RT.

Short summary description APC Smart-UPS RT 2000VA RM 230V uninterruptible power supply (UPS) 2 kVA 1400 W:
This short summary of the APC Smart-UPS RT 2000VA RM 230V uninterruptible power supply (UPS) 2 kVA 1400 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS RT 2000VA RM 230V, 2 kVA, 1400 W, 420 J, 50 dB, Sealed Lead Acid (VRLA), 4.1 min

Long summary description APC Smart-UPS RT 2000VA RM 230V uninterruptible power supply (UPS) 2 kVA 1400 W:
This is an auto-generated long summary of APC Smart-UPS RT 2000VA RM 230V uninterruptible power supply (UPS) 2 kVA 1400 W based on the first three specs of the first five spec groups.

APC Smart-UPS RT 2000VA RM 230V. Output power capacity: 2 kVA, Output power: 1400 W, Surge energy rating: 420 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 4.1 min, Typical backup time at half load: 14.2 min. Product colour: Black, Cable length: 1.8 m, Certification: C-tick,CE,EN 50091-1,EN 50091-2,EN 55022 Klasse A,EN 60950,EN 61000-3-2,GOST,VDE. Weight: 25 kg. Products per pallet: 12 pc(s)

Features
Output power capacity *
2 kVA
Output power *
1400 W
Surge energy rating
420 J
Emergency Power Off (EPO)
Yes
Noise level
50 dB
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
4.1 min
Typical backup time at half load
14.2 min
Replacement battery cartridge
RBC31
Design
Cable length
1.8 m
Product colour *
Black
Certification
C-tick,CE,EN 50091-1,EN 50091-2,EN 55022 Klasse A,EN 60950,EN 61000-3-2,GOST,VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
25 kg
Logistics data
Products per pallet
12 pc(s)
Other features
I/O ports
DB-9 RS-232, SmartSlot
Output connections
(6) IEC 320 C13 (3) IEC Jumpers
Input connection type
IEC-320 C20, Schuko CEE 7 / EU1-16P, British BS1363A
Dimensions (WxDxH)
430 x 480 x 90 mm
Nominal output voltage
230 V
Output voltage note
230 / 240 V
Nominal input voltage
230 V
Brand Image Product code Product Stock Price from
APC SRT10KRMXLI uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W 10 AC outlet(s) APC SRT10KRMXLI uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W 10 AC outlet(s)
(show image)
SRT10KRMXLI + 3 JAHRE GARANTIE SRT10KRMXLI 0.00
(excl. VAT)
0 (incl. VAT)
APC SRT10KXLI uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W 10 AC outlet(s) APC SRT10KXLI uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W 10 AC outlet(s)
(show image)
SRT10KXLI + 3 JAHRE GARANTIE SRT10KXLI 0.00
(excl. VAT)
0 (incl. VAT)
APC SRT8KRMXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s) APC SRT8KRMXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s)
(show image)
SRT8KRMXLI + 3 JAHRE GARANTIE SRT8KRMXLI 0.00
(excl. VAT)
0 (incl. VAT)
APC SRT8KXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s) APC SRT8KXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s)
(show image)
SRT8KXLI + 3 JAHRE GARANTIE SRT8KXLI 0.00
(excl. VAT)
0 (incl. VAT)
APC SRT6KRMXLI uninterruptible power supply (UPS) 6 kVA 6000 W 10 AC outlet(s) APC SRT6KRMXLI uninterruptible power supply (UPS) 6 kVA 6000 W 10 AC outlet(s)
(show image)
SRT6KRMXLI + 3 JAHRE GARANTIE SRT6KRMXLI 0.00
(excl. VAT)
0 (incl. VAT)
APC SRT6KXLI uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 10 AC outlet(s) APC SRT6KXLI uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 10 AC outlet(s)
(show image)
SRT6KXLI + 3 JAHRE GARANTIE SRT6KXLI 0.00
(excl. VAT)
0 (incl. VAT)
APC SRT5KRMXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 10 AC outlet(s) APC SRT5KRMXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 10 AC outlet(s)
(show image)
SRT5KRMXLI + 3 JAHRE GARANTIE SRT5KRMXLI 0.00
(excl. VAT)
0 (incl. VAT)
APC SRT5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 10 AC outlet(s) APC SRT5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 10 AC outlet(s)
(show image)
SRT5KXLI+3JAHREGARANTIE SRT5KXLI 0.00
(excl. VAT)
0 (incl. VAT)
APC SMX3000HVNC uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 10 AC outlet(s) APC SMX3000HVNC uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 10 AC outlet(s)
(show image)
SMX3000HVNC+3JAHREGARANTI SMX3000HVNC 0.00
(excl. VAT)
0 (incl. VAT)
APC SMX2200HV uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 10 AC outlet(s) APC SMX2200HV uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 10 AC outlet(s)
(show image)
SMX2200HV+3JAHREGARANTIE SMX2200HV 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)